EN
  • EN
  • DE

AUIRFR48ZTR

Part No AUIRFR48ZTR
Manufacturer International Rectifier
Catalog END - OF - LIFE
Description Advanced Process Technology Ultra Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1149842-AUIRFR48ZTR
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUIRFR48ZTR CAD Model

Description

The AUIRFR48ZTR is a Power MOSFET from International Rectifier (now Infineon Technologies). Power MOSFETs are voltage-controlled switches that are widely used in power electronics applications due to their high efficiency and fast switching speeds. The AUIRFR48ZTR is designed for automotive applications and offers robust performance and reliability.

Applications

  • Automotive DC-DC Converters: Used in automotive power supplies to convert voltage levels for various electronic systems.
  • Automotive Motor Control: Employed in controlling electric motors for power steering, electric braking, and other automotive applications.
  • Automotive Lighting: Integrated into LED lighting systems for headlights, taillights, and interior lighting.
  • Automotive Fuel Injection Systems: Used in controlling fuel injectors for efficient fuel delivery.
  • Automotive Battery Management Systems (BMS): Incorporated into BMS to control charging and discharging of batteries.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Avalanche Rated: Withstands high energy pulses without damage.
  • Logic Level Gate Drive: Allows direct interfacing with microcontrollers and other logic devices.
  • Automotive Qualified: Meets stringent automotive industry standards for reliability and performance.

Benefits

  • High Efficiency: Reduces power consumption and improves overall system efficiency.
  • Reliable Performance: Ensures stable and consistent operation in harsh automotive environments.
  • Simplified Design: Simplifies circuit design and reduces component count.
  • Overload Protection: Provides protection against overvoltage and overcurrent conditions.
  • Extended Lifespan: Increases the lifespan of automotive electronic systems.

Additional Details

The AUIRFR48ZTR typically comes in a DPAK (TO-252) or similar surface-mount package, making it suitable for automated assembly processes. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). The VDS indicates the maximum voltage the MOSFET can withstand between the drain and source terminals, while VGS specifies the maximum voltage between the gate and source terminals. The ID represents the maximum continuous current the MOSFET can handle, and RDS(on) indicates the resistance between the drain and source terminals when the MOSFET is turned on. For the precise ratings, operating conditions, and temperature characteristics, consulting the Infineon Technologies datasheet for the AUIRFR48ZTR is essential. The MOSFET utilizes a metal-oxide-semiconductor structure to control the flow of current between the drain and source terminals.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess