EN
  • EN
  • DE

NTMFS6H800NT1G

Part No NTMFS6H800NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 28A/203A 5DFN / N-Channel 80 V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 28A (Ta), 203A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 2.1mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 330µA
Gate Charge (Qg) (Max) @ Vgs 85 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5530 pF @ 40 V
Power Dissipation (Max) 3.8W (Ta), 200W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NTMFS6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NTMFS6H800NT1G-ND,NTMFS6H800NT1GOSTR,2156-NTMFS6H800NT1G-OS,NTMFS6H800NT1GOSCT,NTMFS6H800NT1GOSDKR,ONSONSNTMFS6H800NT1G
Standard Package 1,500
Win Source Part Number 978043-NTMFS6H800NT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS6H800NT1G CAD Model

Description

The NTMFS6H800NT1G is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading company in energy-efficient innovations. This product is designed to cater to a wide array of applications, ranging from power supply switches to motor control drivers, offering both high performance and reliability.

Key Features

  • High Current Capacity: This MOSFET is capable of handling a continuous drain current of up to 48A, making it suitable for high-power applications.
  • Low RDS(on): With an on-resistance as low as 6.7mΩ, the NTMFS6H800NT1G ensures high efficiency and minimal voltage drop across the device during operation, leading to energy savings.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology is used to optimize the device for low gate charge and capacitance, enhancing switching performance.
  • Single Pulse Avalanche Energy Rated: The device can handle high energy pulses in the avalanche and commutation modes, which is critical for reliable operation under harsh conditions.
  • Thermal Management: The NTMFS6H800NT1G comes in a compact 5x6mm footprint with an exposed pad for improved heat dissipation, ensuring stable performance even at high temperatures.

Applications

The robustness and versatility of the NTMFS6H800NT1G make it an ideal choice for a variety of applications, including:

  • DC/DC converters
  • Power supply for servers, telecom, and networking devices
  • Motor drives and controllers
  • Power management in portable and battery-powered devices
  • Synchronous rectification in power supplies

Environmental & Quality Certifications

The NTMFS6H800NT1G is compliant with several environmental standards, ensuring its suitability for use in eco-conscious applications. It adheres to RoHS regulations, which restricts the use of certain hazardous substances in electrical and electronic equipment. Additionally, the product is certified for quality and performance, meeting the stringent requirements set forth by the industry.

With its robust design, high efficiency, and versatile application range, the NTMFS6H800NT1G from ON Semiconductor is an excellent choice for designers looking to enhance system performance while maintaining energy efficiency and reliability.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
35+ $2.8717 $100.5095
55+ $2.7747 $152.6085
78+ $2.5806 $201.2868
101+ $2.4836 $250.8436
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,364 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess