EN
  • EN
  • DE

SI9410DY

Part No SI9410DY
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V SOT96-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 50nC @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 30 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 211695-SI9410DY
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9410DY CAD Model

Description

The NXP SI9410DY is a robust, high-performance MOSFET designed to meet the demanding requirements of a wide range of electronic applications. This power MOSFET is part of NXP's acclaimed portfolio of semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • High Efficiency: The SI9410DY MOSFET features low on-resistance (RDS(on)), which translates to reduced conduction losses and improved power efficiency. This makes it an ideal choice for power management applications where efficiency is paramount.
  • High-Speed Switching: Designed for fast switching applications, the SI9410DY offers rapid switching speeds, thereby reducing switching losses and enabling high-frequency operation.
  • Thermal Performance: With an excellent thermal management design, the SI9410DY dissipates heat effectively, ensuring stable performance even under high load conditions.
  • Robustness: The device is characterized by its ruggedness and ability to withstand high energy pulses in the avalanche and commutation modes, which is essential for reliable operation in harsh environments.
  • Advanced Packaging: The SI9410DY comes in a compact SO-8 package, which not only saves space but also provides excellent thermal and electrical characteristics.

Applications

The versatility of the SI9410DY MOSFET makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor control circuits
  • Automotive systems
  • Switch mode power supplies (SMPS)
  • Battery management systems

Technical Specifications

The SI9410DY boasts impressive technical specifications that ensure top-notch performance in various applications:

  • Voltage Rating: 30V
  • Continuous Drain Current: 8A
  • Pulsed Drain Current: 32A
  • Power Dissipation: 2.5W
  • RDS(on): 0.025Ω at VGS = 10V
  • Operating Temperature Range: -55°C to 150°C

In conclusion, the NXP SI9410DY is a high-quality MOSFET that provides designers with the performance and reliability required for today's power electronics. Its combination of efficiency, speed, and robustness makes it a go-to component for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $0.6499
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1282 $58.3310
1,100+ $0.1051 $115.6100
1,705+ $0.1016 $173.2280
2,355+ $0.0982 $231.2610
3,015+ $0.0959 $289.1385
4,055+ $0.0855 $346.7025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess