The 2SC6076 is a silicon NPN bipolar junction transistor (BJT) manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in high-frequency power amplifiers and switching applications.
Applications
- High-frequency power amplifiers
- Switching regulators
- DC-DC converters
- Motor control circuits
- Inverter circuits
Features
- High collector current capability
- Low saturation voltage
- High transition frequency
- Excellent hFE linearity
- High power dissipation
Benefits
- Enables high-power amplification in RF applications
- Reduces power losses in switching circuits
- Improves efficiency of power converters
- Provides stable gain over a wide range of currents
- Allows for high-power operation without overheating
Additional Details
The 2SC6076 transistor features a high collector current capability, allowing it to handle significant amounts of power. The low saturation voltage minimizes power losses when the transistor is switched on. The high transition frequency enables its use in high-speed switching and amplification circuits. The excellent hFE linearity ensures that the gain remains relatively constant over a wide range of collector currents. The transistor is designed for high power dissipation, requiring adequate heat sinking to prevent overheating. The package is typically a through-hole type, such as a TO-220 or similar. The collector-emitter voltage is typically rated at several hundred volts. Proper biasing is essential for achieving optimal performance and avoiding damage. The device is commonly used in power supplies, motor drives, and other high-power applications. Detailed specifications and application notes are available from Toshiba Semiconductor and Storage. The operating temperature range is typically from -55°C to +150°C.