Product Overview: UCD3138A64PFCR by Texas Instruments
The UCD3138A64PFCR is a highly integrated, programmable and digital power controller from Texas Instruments, designed for precision power conversion and management applications. This advanced device is part of TI's UCD series, which is known for providing exceptional flexibility and control to power supply designers.
Key Features:
- Programmable Digital Control: The UCD3138A64PFCR features a fully programmable control law accelerator (CLA) and a 32-bit processor, allowing for sophisticated control algorithms and customizations to cater to specific application requirements.
- Enhanced Memory: With 64 KB of Flash memory, the device offers ample space for firmware and parameter storage, ensuring a versatile and adaptable solution for various power designs.
- Multiple Communication Interfaces: It includes a range of communication options such as PMBus, UART, and I2C, facilitating easy integration with system components and enabling comprehensive system monitoring and control.
- High-Resolution PWM: The controller provides high-resolution pulse-width modulation (PWM) outputs, which enable precise control over power conversion for improved efficiency and performance.
- Robust Protection Features: It is equipped with an array of protection features to safeguard the system against faults such as overcurrent, overvoltage, undervoltage, and overtemperature conditions.
Applications:
The UCD3138A64PFCR is ideal for a wide range of power conversion applications, including:
- AC/DC power supplies
- Isolated DC/DC converters
- Power factor correction (PFC) modules
- LED lighting systems
- Telecommunications and server power supplies
Technical Specifications:
- Supply Voltage: 3.3V
- Operating Temperature: -40°C to +125°C
- Package: 64-VQFN
Overall, the UCD3138A64PFCR by Texas Instruments is a sophisticated, digitally controlled power management IC that offers unparalleled flexibility and control for designers looking to optimize their power supply systems for efficiency, reliability, and performance.