EN
  • EN
  • DE

TL16C450FN

Part No TL16C450FN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Channels 1, UART
Supply Voltage - Operating 4.75 V to 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 088594-TL16C450FN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C450FN CAD Model

Description

TL16C450FN Asynchronous Communications Element

The TL16C450FN is a high-performance asynchronous communications element (ACE) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically tailored to facilitate efficient serial communication in a variety of computing and telecommunications systems.

One of the key features of the TL16C450FN is its compatibility with the industry-standard National Semiconductor 8250 ACE. This ensures that the device can be easily integrated into existing systems without the need for significant redesign. Moreover, the TL16C450FN offers enhanced functionality compared to its predecessors, such as an increased FIFO buffer size to improve data handling and reduce the potential for data overflow.

The TL16C450FN operates at a wide range of voltages, typically from 4.5V to 5.5V, making it versatile for use in different power environments. It also supports a broad spectrum of baud rates, which can be programmed into the device to match specific communication requirements.

Additionally, this ACE comes with several built-in features that enhance its performance and reliability. These include:

  • Programmable Baud Rate Generator: Allows precise adjustment of the data transfer rates to ensure compatibility with various communication standards.
  • FIFO Buffers: A 16-byte transmit FIFO and a 16-byte receive FIFO help manage data flow efficiently, reducing CPU overhead for handling serial communications.
  • Modem Control Capability: Integrated modem control functions enable the device to interface directly with modems, streamlining the design of communication systems.
  • False Start Bit Detection: This feature ensures data integrity by identifying and addressing start bit errors.
  • Complete Status Reporting Capabilities: The ACE provides comprehensive status reports on system operations, which is critical for troubleshooting and ensuring reliable data transmission.

The TL16C450FN is housed in a robust 40-pin PDIP (Plastic Dual-In-line Package), providing a reliable physical interface for PCB mounting. Its operational temperature range from 0°C to 70°C makes it suitable for commercial-grade applications.

Overall, the TL16C450FN from Texas Instruments represents a reliable and feature-rich solution for designers looking to implement or upgrade serial communication capabilities in their systems. Its ease of integration, coupled with advanced features, makes it a valuable component in any data communication setup.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
Sipex Corporation
UART IC Channel
Lowest to $1.0400
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3168 $53.0688
37+ $2.7215 $100.6955
57+ $2.6365 $150.2805
79+ $2.5514 $201.5606
102+ $2.4664 $251.5728
136+ $2.2112 $300.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess