EN
  • EN
  • DE

TL16C550DIZQSR

Part No TL16C550DIZQSR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Voltage - Supply 2.25V ~ 5.5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Surface Mount
Package / Case 24-VFBGA
Supplier Device Package 24-BGA MICROSTAR JUNIOR (3x3)
Base Product Number TL16C
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936614-TL16C550DIZQSR
Ultra Librarian 3D Model Ultra Librarian TL16C550DIZQSR CAD Model

Description

Product Overview: TL16C550DIZQSR from Texas Instruments

The TL16C550DIZQSR is a highly integrated component designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is an Asynchronous Communications Element (ACE) that serves as an interface between a microprocessor and a serial communication channel. It is particularly well-suited for applications requiring high-speed serial data transfer and efficient operation in a variety of communication environments.

Key Features

  • Enhanced UART: The TL16C550DIZQSR is an enhanced UART (Universal Asynchronous Receiver/Transmitter) with added features compared to its predecessors. It provides a FIFO (First In, First Out) buffer, reducing the potential for data overrun and improving system efficiency.
  • FIFO Buffer: Equipped with a 16-byte FIFO, this device allows systems to handle higher data rates and decreases the load on the processor by minimizing the number of interrupts presented during serial data transfer.
  • Programmable Baud Rate: The baud rate generator is programmable and supports a wide range of data transfer rates, making it a versatile choice for various communication protocols.
  • Automatic Hardware and Software Flow Control: The product supports automatic flow control using both hardware and software methods, ensuring smooth data transmission without loss or corruption.
  • Industrial Temperature Range: It operates reliably across an industrial temperature range, making it suitable for harsh environments.

Applications

The TL16C550DIZQSR is designed for use in systems that require reliable serial communication. Common applications include:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Network infrastructure
  • Modems
  • Computer peripheral interfacing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL16C550DIZQSR is no exception. It is built to meet high standards, ensuring long-term performance and stability in your products.

Ordering Information

The part number TL16C550DIZQSR is available in a 48-pin LQFP (Low-profile Quad Flat Package) and is designed for surface mount technology. For ordering and detailed specification information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0110 $54.0660
14+ $7.3937 $103.5118
21+ $7.1626 $150.4146
29+ $6.9316 $201.0164
38+ $6.7005 $254.6190
50+ $6.0074 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess