EN
  • EN
  • DE

PI3EQX7502ZDEX

Part No PI3EQX7502ZDEX
Manufacturer Pericom
Catalog Interface - Signal Buffers, Repeaters, Splitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Buffers,Repeaters,Splitters
Manufacturer Pericom
Win Source Part Number 347913-PI3EQX7502ZDEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3EQX7502ZDEX CAD Model

Description

The PI3EQX7502ZDEX is a high-performance ReDriver designed by Pericom (now Diodes Incorporated) for use in high-speed serial communication applications. Specifically, it supports PCIe Gen4, offering excellent signal integrity and extending the reach of high-speed signals across backplanes, cables, and PCBs.

Applications

  • Servers and Workstations: To improve PCIe signal quality across the motherboard and backplane.
  • Storage Systems (e.g., NVMe SSDs): To ensure reliable high-speed data transfer between the host and storage devices.
  • Graphics Cards: To maintain signal integrity between the CPU and GPU.
  • Networking Equipment: Routers, switches, and network interface cards (NICs) that utilize PCIe for high-speed data transmission.

Features

  • PCIe Gen4 Compliant: Supports data rates up to 16 Gbps.
  • Adaptive Equalization: Dynamically adjusts equalization settings to compensate for channel losses and ISI (Inter-Symbol Interference).
  • Low Power Consumption: Optimized for power efficiency.
  • Transparent Operation: Requires no software or firmware changes for implementation.
  • Compact Package: Allows for placement close to the signal source or destination.

Benefits

  • Improved Signal Integrity: Reduces bit error rate (BER) and improves data reliability in high-speed PCIe Gen4 systems.
  • Extended Channel Reach: Allows for longer PCB traces, backplanes, and cables without signal degradation.
  • Increased System Performance: Maximizes the potential of PCIe Gen4 by ensuring stable and reliable data transmission.
  • Simplified PCB Design: Reduces the need for complex impedance matching and signal routing techniques.
  • Enhanced System Stability: Provides a more robust and reliable system by mitigating signal integrity issues.

Additional Details

The PI3EQX7502ZDEX actively compensates for channel losses and ISI, ensuring that the signal arrives at the receiver with sufficient amplitude and minimal jitter. It is designed for ease of integration, with transparent operation requiring no changes to the host system's software or firmware. Its compact package allows for placement close to the signal source or destination, further optimizing signal integrity. The adaptive equalization feature automatically adjusts to the specific characteristics of the channel, providing optimal performance without manual tuning.

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9531 $58.5930
75+ $1.6031 $120.2325
115+ $1.5535 $178.6525
155+ $1.5027 $232.9185
200+ $1.4530 $290.6000
270+ $1.3028 $351.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess