EN
  • EN
  • DE

DS280DF810ABVR

Part No DS280DF810ABVR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC RETIMER 28GBPS 135-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, ReDriver 8 Channel 28.4Gbps 135-FCBGA (13.1x8.1)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 135-BGA Module
Case / Package 135-FCBGA (13.1x8.1)
Family Name DS280DF810
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46900-1, 296-46900-2, DS280DF810ABVR-ND, 296-46900-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869553-DS280DF810ABVR
Ultra Librarian 3D Model Ultra Librarian DS280DF810ABVR CAD Model

Description

Introducing the DS280DF810ABVR from Texas Instruments

The DS280DF810ABVR is a state-of-the-art signal conditioning retimer IC designed by Texas Instruments to address the challenges of high-speed data transmission. This powerful device is engineered to optimize signal integrity for demanding applications that require the transfer of large volumes of data at rapid speeds across various communication channels.

Key Features

  • Advanced Signal Conditioning: The DS280DF810ABVR comes equipped with sophisticated signal conditioning capabilities. It enhances the signal quality of high-speed interfaces by compensating for inter-symbol interference (ISI), reducing bit error rates, and extending the reach of copper and backplane interconnects.
  • High-Speed Performance: With support for multi-gigabit data rates, this device is ideal for applications that demand high throughput. It is capable of handling data rates up to 28 Gbps per channel, making it suitable for high-performance computing, networking, and telecommunication systems.
  • Flexible Integration: The compact form factor of the DS280DF810ABVR, available in a BGA (Ball Grid Array) package, allows for easy integration into various circuit designs without consuming excessive board space.
  • Robust Configuration Options: Texas Instruments provides users with a comprehensive suite of configuration options through an intuitive graphical user interface (GUI). This ensures that the device can be finely tuned to meet the specific requirements of different applications and signaling environments.
  • Energy Efficient: Despite its high performance, the DS280DF810ABVR is designed to operate with low power consumption. This energy efficiency is critical in large-scale deployments where power management is a primary concern.

Applications

The DS280DF810ABVR is versatile and can be used in a wide range of applications, including:

  • Data center infrastructure
  • High-speed networking equipment
  • Telecommunications systems
  • Enterprise storage solutions
  • High-definition video transmission

With its combination of high-speed data handling, signal integrity enhancement, and low-power operation, the DS280DF810ABVR from Texas Instruments is an excellent choice for designers looking to improve the performance and reliability of their digital communication systems.

You May Also Be Interested in

Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.6421 $63.6421
2+ $52.2192 $104.4384
3+ $50.5873 $151.7619
5+ $48.9555 $244.7775
6+ $47.3236 $283.9416
8+ $42.4281 $339.4248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess