EN
  • EN
  • DE

PI3DPX1202A2ZBEX

Part No PI3DPX1202A2ZBEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel
Product Status Obsolete
Type Buffer, ReDriver
Applications DisplayPort
Input DisplayPort
Output DisplayPort
Data Rate (Max) 5.4Gbps
Number of Channels 1
Delay Time -
Signal Conditioning Input Equalization, Output Pre-Emphasis
Voltage - Supply 3V ~ 3.6V
Current - Supply -
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355663-PI3DPX1202A2ZBEX
Ultra Librarian 3D Model Ultra Librarian PI3DPX1202A2ZBEX CAD Model

Description

The PI3DPX1202A2ZBEX is a state-of-the-art, high-performance DisplayPort 1.4a linear redriver from Diodes Incorporated, designed to enhance signal quality and integrity in video transmission systems. This device is specifically engineered for applications that require the highest level of signal fidelity in a DisplayPort interface, making it an ideal choice for cutting-edge computer and consumer electronics.

Key Features

  • DisplayPort 1.4a Compliant: The redriver supports the latest DisplayPort 1.4a standard, ensuring compatibility with advanced features such as High Dynamic Range (HDR) and 8K resolution at 60Hz or 4K resolution at 120Hz.
  • Enhanced Signal Integrity: With its linear redriving capability, the PI3DPX1202A2ZBEX effectively restores signal quality that may be degraded due to long cable lengths or suboptimal board designs, providing a cleaner and more robust signal.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with low power consumption, making it suitable for energy-sensitive applications without compromising performance.
  • Transparent Operation: The redriver operates transparently to the link training and link status, requiring no software intervention or configuration, thus simplifying system design and integration.
  • Adjustable Equalization: The device features programmable equalization settings, allowing for fine-tuning to compensate for different levels of signal loss across various transmission mediums.

Applications

The PI3DPX1202A2ZBEX is versatile and can be used in a multitude of applications where signal integrity is crucial. It is particularly well-suited for:

  • High-resolution monitors and displays
  • Docking stations and hubs
  • Gaming consoles and VR systems
  • Professional video editing and broadcasting equipment
  • High-performance computing and graphics cards

With its advanced features and robust performance, the PI3DPX1202A2ZBEX from Diodes Incorporated represents a premier solution for maintaining signal quality in high-speed DisplayPort interfaces. Its ease of integration and adaptability to various signal conditions make it an essential component for manufacturers seeking to deliver top-tier visual experiences to end-users.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6905 $59.1675
85+ $1.3872 $117.9120
130+ $1.3437 $174.6810
180+ $1.3005 $234.0900
230+ $1.2571 $289.1330
310+ $1.1270 $349.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess