EN
  • EN
  • DE

Z0853008VSC

Part No Z0853008VSC
Manufacturer Zilog
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 44PLCC / Interface 44-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Zilog
Package Tube
Product Status Obsolete
Interface Serial
Voltage - Supply 4.75V ~ 5.25V
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC
Mounting Type Surface Mount
Base Product Number Z08530
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 411977-Z0853008VSC
Ultra Librarian 3D Model Ultra Librarian Z0853008VSC CAD Model

Description

The Zilog 411977-Z0853008VSC is an integrated circuit (IC) designed for specialized interface applications.

  • Series: Z08530
  • Package: 44-LCC (J-Lead)
  • Supply Voltage Range: 4.75V to 5.25V
  • Interface: Serial
  • Mounting Type: Surface-mountable
  • Standard Package: 25 pieces
  • Status: Obsolete

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess