EN
  • EN
  • DE

VSC9138YHM-01

Part No VSC9138YHM-01
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC MAPPER OC-48 HFC BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Ethernet
Interface SPI
Package / Case 1760-BGA, FCBGA
Supplier Device Package 1760-HFCBGA (42.5x42.5)
Mounting Type Surface Mount
Standard Package 12 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 903004-VSC9138YHM-01
Ultra Librarian 3D Model Ultra Librarian VSC9138YHM-01 CAD Model

Description

The VSC9138YHM-01 is an advanced, high-performance product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed with precision and efficiency in mind, this product is tailored to meet the demanding requirements of modern electronic applications.

Key Features:

  • High-Speed Interfaces: This device supports high-speed data transmission, making it ideal for applications that require fast and reliable communication between components.
  • Low Power Consumption: The VSC9138YHM-01 is engineered to operate with minimal power draw, contributing to energy-efficient system designs and reducing the overall power budget of your application.
  • Robust Security: Microchip Technology understands the importance of data security, and this product incorporates advanced security features to protect sensitive information and ensure system integrity.
  • Compact Form Factor: With its small footprint, the VSC9138YHM-01 is perfect for space-constrained applications, allowing for more compact and streamlined designs.
  • High Reliability: Built to withstand harsh conditions, this product delivers consistent performance and longevity, even in challenging environments.
  • Easy Integration: The VSC9138YHM-01 is designed for ease of integration, featuring a user-friendly interface that simplifies the design-in process and accelerates time to market.

Applications:

The versatility of the VSC9138YHM-01 makes it suitable for a wide range of applications. It is particularly well-suited for use in telecommunications, data centers, high-speed networking equipment, and advanced computing systems where performance and reliability are paramount.

Technical Support and Resources:

Microchip Technology provides comprehensive technical support and a wealth of resources to assist customers in the development process. Detailed documentation, application notes, and design tools are available to ensure successful implementation of the VSC9138YHM-01 into your project.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess