EN
  • EN
  • DE

PI3HDX1204EZLE

Part No PI3HDX1204EZLE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI Redriver, Level Shifter
Voltage - Supply 3.3V
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
Mounting Type Surface Mount
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 740735-PI3HDX1204EZLE
Ultra Librarian 3D Model Ultra Librarian PI3HDX1204EZLE CAD Model

Description

Introducing the PI3HDX1204EZLE from Diodes Incorporated

The PI3HDX1204EZLE is a cutting-edge HDMI 2.0 signal conditioning repeater designed to enhance your high-definition multimedia experience. Manufactured by Diodes Incorporated, a leading global provider of semiconductors, this product is engineered to provide a seamless and reliable solution for video and audio signal transmission.

With the ability to support a bandwidth of up to 6Gbps per channel, the PI3HDX1204EZLE is perfectly equipped to handle the demands of 4K Ultra HD video at 60Hz. This makes it an ideal choice for home theaters, gaming setups, and professional AV systems that require the highest video quality with no compromise.

Key Features:

  • High-Performance: Supports HDMI 2.0 specifications, ensuring compatibility with the latest multimedia devices.
  • 4K Ultra HD Support: Capable of transmitting 4K video at 60Hz, providing stunning visual clarity and smooth motion.
  • Enhanced Signal Quality: Integrated advanced equalization and jitter cleaning technology to maintain signal integrity over long cable runs.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI3HDX1204EZLE minimizes power usage without sacrificing performance.
  • Easy Integration: Comes in a compact 42-contact TQFN package, making it easy to incorporate into a variety of designs.

The PI3HDX1204EZLE is also backward compatible with earlier HDMI versions, ensuring that it can be used with a wide array of existing equipment. This feature allows users to upgrade their systems without the need to replace all their current HDMI-enabled devices.

Whether you're a professional looking to optimize an AV installation or a home user seeking to enhance your entertainment system, the PI3HDX1204EZLE from Diodes Incorporated offers the reliability, performance, and quality you need. Its robust design and advanced features ensure that it can handle the most demanding multimedia applications, delivering an immersive audiovisual experience every time.

Choose the PI3HDX1204EZLE for a superior HDMI experience that stands the test of time and technology advancements.

You May Also Be Interested in

Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess