Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Intel
Package Bulk
Product Status Active
Applications PCI-to-PCI Bridge
Interface JTAG, PCI
Voltage - Supply 3V ~ 3.6V
Package / Case 304-BBGA
Supplier Device Package 304-PBGA (31x31)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 280309-PR21555BB
Ultra Librarian 3D Model Ultra Librarian PR21555BB CAD Model

Description

The 280309-PR21555BB is an integrated circuit (IC) designed for specialized interface applications.

  • Type: Integrated Circuit (IC)
  • Application: Specialized Interface Applications
  • Common Use: PCI-to-PCI bridge
  • Voltage Supply Range: 3V to 3.6V
  • Interfaces: JTAG and PCI
  • Mounting: Surface Mount
  • Package: 304-BBGA (304-PBGA (31x31))
  • Manufacturer: Intel
  • Product Line: Active
  • Reliability: High
  • Availability: Widely Available
  • Compliance: ECCN Regulations
  • MSL Level: 3 (Shelf life of 168 hours)
  • REACH Status: Undefined by the Vendor

You May Also Be Interested in

Intel
IC CAN CONTRLR 5V AUTOTEMP 44QFP
Lowest to $62.0455
ECAD model for AS82527F8
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA
Need more? Email Us
ECAD model for 89H22H16G2ZCBLG
Texas Instruments
IC INTFACE SPECIALIZED 64NFBGA
Lowest to $19.6343
ECAD model for DS90CR287SLC/NOPB
Texas Instruments
3 Gbps, HD, SD, DVB-ASI SDI Serializer and Cable Driver With LVDS Interface | IC SERIALIZER HD/SD SDI 48WQFN
Lowest to $59.2076
ECAD model for LMH0340SQE/NOPB
Texas Instruments
3 Gbps HD/SD SDI Configurable I/O Adaptive Cable Equalizer / Cable Driver
Lowest to $28.8296
ECAD model for LMH0387SL/NOPB
Texas Instruments
TWO-CHANNEL I2C-BUS SWITCH WITH INTERRUPT LOGIC AND RESET
Lowest to $2.4756
ECAD model for PCA9543ADG4
NXP / Nexperia
SBC Gen2 with CAN High Speed and LIN Interface | IC SBC CAN HS 3.3V 32SOIC
Need more? Email Us
ECAD model for MCZ33905BS3EK
Renesas Electronics America
IC INTERFACE SPECIALIZED 208BGA
Need more? Email Us
ECAD model for 82V2608BBG
Renesas Electronics America
IC INTERFACE SPECIALIZED 16QFN
Need more? Email Us
ECAD model for ISL36111DRZ-TS

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention