EN
  • EN
  • DE

LMH0340SQE/NOPB

Part No LMH0340SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3 Gbps, HD, SD, DVB-ASI SDI Serializer and Cable Driver With LVDS Interface | IC SERIALIZER HD/SD SDI 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Video Equipment
Interface SMBus (2-Wire/I²C)
Supply Voltage (V) 2.5V, 3.3V
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Mounting Style SMD
Family Part Number LMH0340
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201387-LMH0340SQE/NOPB
Manufacturer Homepage www.ti.com
Family Name LMH0340
Introduction Date April 11, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0340SQE/NOPB CAD Model

Description

Product Overview: LMH0340SQE/NOPB

The LMH0340SQE/NOPB is a high-performance Serial Digital Interface (SDI) cable driver designed and manufactured by Texas Instruments. This advanced integrated circuit is specifically engineered to meet the stringent requirements of the broadcast video industry. It is an ideal component for applications requiring the transmission of high-definition (HD), standard-definition (SD), or 3G video signals over coaxial cable.

Key Features

  • Multi-Rate Support: The LMH0340SQE/NOPB supports a wide range of data rates, including SD-SDI (270 Mbps), HD-SDI (1.485 Gbps), and 3G-SDI (2.97 Gbps), making it highly versatile for different video formats.
  • Excellent Signal Integrity: This cable driver maintains signal integrity over long cable runs, thanks to its low jitter and excellent equalization characteristics, which are crucial for maintaining the quality of the video signal.
  • Power Efficiency: The device operates with a 3.3V supply voltage and features a power-saving mode, reducing power consumption when the driver is inactive, thereby extending the lifespan of the device and reducing the overall power budget of the system.
  • Robust Protection: It includes integrated cable driver outputs that are short-circuit and thermal overload protected, ensuring reliable performance and longevity even in harsh operating conditions.
  • Programmable Slew Rates: To optimize performance based on different cable lengths and conditions, the LMH0340SQE/NOPB offers programmable slew rates, providing designers with flexibility and control over signal characteristics.

Applications

  • Professional Video Cameras
  • Video Switchers
  • Distribution Amplifiers
  • Video Editing/Production Equipment

Package and Quality

The LMH0340SQE/NOPB is available in a compact 16-pin WQFN package, which is suitable for space-constrained applications. Additionally, the NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The device is designed for commercial-grade temperature ranges, ensuring reliable operation across diverse environmental conditions.

Overall, the LMH0340SQE/NOPB is a top-of-the-line solution for professionals seeking a high-quality, reliable SDI cable driver that can handle the demands of modern video broadcasting and production environments.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.8639 $52.8639
3+ $43.3755 $130.1265
4+ $42.0200 $168.0800
5+ $40.6646 $203.3230
7+ $39.3091 $275.1637
9+ $35.2426 $317.1834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess