EN
  • EN
  • DE

DS90CR287SLC/NOPB

Part No DS90CR287SLC/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 64NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Interface 64-NFBGA (8x8)
Manufacturer Texas Instruments
Package Tray
Part Status Not For New Designs
Mounting Surface Mount
Package 64-LFBGA
Case / Package 64-NFBGA (8x8)
Family Name DS90CR287
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number *DS90CR287SLC, *DS90CR287SLC/NOPB, DS90CR287SLC, DS90CR287SLC-ND, DS90CR287SLC-NDR, DS90CR287SLCNOPB
Quantity per package 360
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917488-DS90CR287SLC/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CR287SLC/NOPB CAD Model

Description

Product Overview: DS90CR287SLC/NOPB by Texas Instruments

The DS90CR287SLC/NOPB is a high-performance serializer integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of TI's Channel Link family of products, which are known for their ability to simplify high-speed data transmission by reducing the number of cables and connectors required in a system.

Key Features

  • High-Speed Data Transfer: The DS90CR287SLC/NOPB is capable of serializing 28 bits of parallel data into a single high-speed serial data stream, making it ideal for applications that require fast data throughput.
  • LVDS (Low-Voltage Differential Signaling) Technology: Utilizing LVDS technology ensures low power consumption and high noise immunity, which is critical for maintaining signal integrity in noisy environments.
  • Programmable Edge Rates: This IC features programmable edge rates for improved electromagnetic compatibility (EMC) performance, allowing designers to optimize the signal for their specific application needs.
  • Wide Operating Temperature Range: The DS90CR287SLC/NOPB is designed to operate reliably over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

Due to its high data transfer capabilities and robustness, the DS90CR287SLC/NOPB is an excellent choice for a variety of applications, including:

  • High-resolution video displays and panels
  • Automotive infotainment and driver assistance systems
  • Industrial machine vision systems
  • Medical imaging equipment
  • Telecommunications infrastructure

Quality and Reliability

The DS90CR287SLC/NOPB is supplied in a lead-free surface mount package and is designated with the NOPB (No Lead (Pb)) suffix, indicating that it complies with RoHS (Restriction of Hazardous Substances) regulations. Texas Instruments is committed to high standards of quality and reliability, ensuring that this product meets the stringent requirements of the electronics industry.

Overall, the DS90CR287SLC/NOPB by Texas Instruments represents a sophisticated solution for systems that demand efficient, high-speed data serialization with minimal signal degradation. Its robust design and advanced features make it a versatile component for a wide array of digital communication tasks.

You May Also Be Interested in

Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0891 $60.2673
7+ $16.4834 $115.3838
10+ $15.9683 $159.6830
13+ $15.4532 $200.8916
17+ $14.9381 $253.9477
23+ $13.3928 $308.0344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess