EN
  • EN
  • DE

USX1011-A5-02

Part No USX1011-A5-02
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC SMART CARD CTLR 16QFN / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 841870-USX1011-A5-02
Ultra Librarian 3D Model Ultra Librarian USX1011-A5-02 CAD Model

Description

Microchip Technology's USX1011-A5-02 Product Overview

Microchip Technology's USX1011-A5-02 is a state-of-the-art microcontroller designed for a wide array of applications that require high performance, reliability, and energy efficiency. This advanced component is part of Microchip's renowned product lineup, which is well-known for delivering quality and innovation in the semiconductor industry.

The USX1011-A5-02 is built on a powerful architecture that enables it to perform complex computations and manage multiple tasks simultaneously. This makes it an ideal choice for embedded systems in automotive, industrial control, smart home devices, and IoT applications. With its robust design, the USX1011-A5-02 can operate in challenging environments, ensuring consistent performance even under extreme conditions.

One of the key features of the USX1011-A5-02 is its low-power consumption, which is critical for battery-operated devices and applications where energy efficiency is paramount. This microcontroller also offers a range of communication interfaces, including SPI, I2C, and UART, allowing for flexible connectivity options with other components and peripheral devices.

The USX1011-A5-02 is equipped with a generous amount of flash memory and RAM, providing ample storage for application code and data. Additionally, it includes a variety of built-in peripherals, such as timers, counters, and ADCs, which simplify the design process and reduce the need for external components.

Microchip's commitment to quality is evident in the USX1011-A5-02, as it is manufactured to meet the highest industry standards. The product is supported by Microchip's comprehensive development tools and software libraries, which facilitate rapid development and debugging, helping to accelerate time-to-market for products incorporating this microcontroller.

In summary, the USX1011-A5-02 from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, energy efficiency, and reliability. Whether you're designing a complex industrial system or a simple consumer gadget, the USX1011-A5-02 provides a solid foundation for your electronic projects.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess