Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Intel
Package Bulk
Product Status Active
Applications Controller
Voltage - Supply 4.75V ~ 5.25V
Package / Case 28-LCC
Supplier Device Package 28-PLCC
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928670-N29C53AC
Ultra Librarian 3D Model Ultra Librarian N29C53AC CAD Model

Description

The 928670-N29C53AC is an integrated circuit designed for specialized interface applications.

  • Application: Controller
  • Package Type: 28-LCC
  • Mounting Type: Surface Mount
  • Voltage Supply: 4.75V to 5.25V
  • Manufacturer: Intel
  • Product Status: Active
  • REACH Status: Not Affected

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
Need more? Email Us
ECAD model for PCA9546ADW
Texas Instruments
IC INTERFACE SPECIALIZED
Need more? Email Us
ECAD model for LM98511CCMTDX/NOPB
NXP / Nexperia
IC I2C MUX 2CH BI-DIR 8-SOIC
Lowest to $2.1859
ECAD model for PCA9540BD,112
NXP / Nexperia
IC I2C SWITCH 2CH 14SOIC
Need more? Email Us
ECAD model for PCA9543AD,112
NXP / Nexperia
IC I2C BUS HUB 5-CH 20SOIC
Need more? Email Us
ECAD model for PCA9518AD,118
NXP / Nexperia
IC I2C/SMBUS 8BIT 28-TSSOP
Lowest to $1.1409
ECAD model for PCA9558PW,112
Texas Instruments
IC INTERFACE SPECIALIZED 100TQFP
Lowest to $27.6636
ECAD model for SCANSTA112VSX/NOPB
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA
Need more? Email Us
ECAD model for 89H64H16AG2ZCBLG
Analog Devices Inc.
IC INTFACE SPECIALIZED 16WLCSP
Need more? Email Us
ECAD model for ADP5585ACBZ-00-R7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention