EN
  • EN
  • DE

AFE1124E

Part No AFE1124E
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description HDSL/MDSL ANALOG FRONT END | IC AFE 1 CHAN 14BIT 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 14
Power (W) 250mW
Supply Voltage , Analog 5V
Supply Voltage , Digital 3.15V ~ 5.25V
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number AFE1124
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1142891-AFE1124E
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AFE1124E CAD Model

Description

The AFE1124E is a state-of-the-art analog front-end (AFE) module designed by Texas Instruments to cater to the demanding needs of precision data acquisition systems. This integrated circuit is tailored for applications requiring high accuracy, low noise, and exceptional linearity, making it an ideal choice for medical instrumentation, industrial process control, and high-end data acquisition systems.

Key Features

  • High Precision: The AFE1124E boasts a 24-bit sigma-delta analog-to-digital converter (ADC) ensuring high-resolution measurements with minimal information loss.
  • Low Noise: Engineered to reduce system noise, the AFE1124E facilitates clear and precise signal acquisition, critical for sensitive applications.
  • Multiple Channels: With multiple analog input channels, the AFE1124E allows for simultaneous acquisition of signals, increasing system throughput and efficiency.
  • Programmable Gain Amplifier (PGA): The integrated PGA provides configurable gain settings, enabling the AFE to adapt to varying signal amplitudes for optimal performance.
  • Integrated Voltage Reference: An onboard low-drift voltage reference ensures stable and accurate measurements over time and temperature variations.
  • Flexible Interface: The device offers a serial peripheral interface (SPI) for easy communication with microcontrollers and digital signal processors.

Applications

The versatility of the AFE1124E makes it suitable for a wide range of applications, including:

  • Precision medical devices such as ECG, EEG, and patient monitoring systems.
  • Industrial control systems requiring accurate sensor data processing.
  • Scientific instrumentation where precise measurements are paramount.

Reliability and Support

Texas Instruments is known for their commitment to quality and the AFE1124E is no exception. It is built to meet high standards of reliability and performance. Moreover, TI provides extensive technical support, including detailed datasheets, application notes, and design resources to assist developers in integrating the AFE1124E into their projects seamlessly.

For detailed specifications, sample applications, and ordering information, visit the Texas Instruments product page.

You May Also Be Interested in

Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
Lowest to $5.2618
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess