EN
  • EN
  • DE

ADS1194CPAGR

Part No ADS1194CPAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power, 8-Channel, 16-Bit Analog Front-End for Biopotential Measurements
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Number of Channels 4
Power (Watts) 5.7mW
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1141609-ADS1194CPAGR
Manufacturer Homepage www.ti.com
Family Name ADS1194
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1194CPAGR CAD Model

Description

Introducing the ADS1194CPAGR from Texas Instruments

The ADS1194CPAGR is a cutting-edge, low-power, analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor technology. This precision ADC is specifically tailored for medical applications, such as electroencephalogram (EEG) and electrocardiogram (ECG) monitoring systems, where high resolution and accuracy are imperative for patient monitoring and diagnostics.

At the heart of the ADS1194CPAGR is its 24-bit resolution, which offers exceptional data acquisition capabilities. The device features a simultaneous-sampling, delta-sigma (ΔΣ) ADC with four channels, enabling it to capture multiple analog signals at once without sacrificing the quality of the conversion. This multi-channel design makes it an ideal choice for portable and compact medical devices that require a small footprint without compromising on performance.

The ADS1194CPAGR operates within a supply voltage range of 2.7V to 3.6V, which is conducive to battery-powered equipment, and it boasts an impressive power-saving mode that reduces power consumption when the device is not in active use. This energy-efficient design ensures that portable medical devices can have extended battery life, making it more convenient for patients and healthcare providers alike.

Another standout feature of the ADS1194CPAGR is its integrated programmable gain amplifier (PGA), which allows for flexible gain settings to accommodate a variety of sensor types and signal amplitudes. This versatility is complemented by the device's data rate options, which range from 250 SPS to 16k SPS, providing designers with the flexibility to optimize speed and resolution based on specific application requirements.

Communication with microcontrollers is made simple through the ADS1194CPAGR's SPI-compatible serial interface, ensuring easy integration into existing and new medical system designs. The package is a compact 64-TQFP (10x10), which is designed to meet the stringent space constraints of portable medical devices.

In summary, the ADS1194CPAGR from Texas Instruments is a robust, versatile, and energy-efficient ADC solution that is perfectly suited for advanced medical applications. Its combination of high-resolution multi-channel data acquisition, low power consumption, and ease of integration make it an excellent choice for designers looking to enhance the performance and reliability of their medical monitoring systems.

You May Also Be Interested in

Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9119 $54.5595
12+ $8.9533 $107.4396
18+ $8.6735 $156.1230
24+ $8.3938 $201.4512
31+ $8.1140 $251.5340
42+ $7.2746 $305.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess