EN
  • EN
  • DE

AD73311LARS

Part No AD73311LARS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Number of Channels 2
Power (Watts) 50 mW
Voltage - Supply, Analog 3V
Voltage - Supply, Digital 3V
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number AD73311L
Standard Package 66 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554413-AD73311LARS
Ultra Librarian 3D Model Ultra Librarian AD73311LARS CAD Model

Description

Product Overview: AD73311LARS by Analog Devices Inc.

The AD73311LARS is a versatile and high-performance audio analog front-end suitable for a variety of voice and audio processing applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this integrated circuit (IC) offers an exceptional combination of audio quality and functional flexibility, making it an ideal choice for designers in the telecommunications, automotive, and industrial markets.

Key Features

  • High-Quality Audio Conversion: The AD73311LARS boasts a 16-bit sigma-delta analog-to-digital converter (ADC) and digital-to-analog converter (DAC), ensuring crisp and clear audio capture and playback.
  • Low Power Consumption: Designed for power-sensitive applications, this IC operates with low power requirements, making it suitable for portable and battery-operated devices.
  • Flexible Sampling Rates: It supports a wide range of sampling rates, allowing designers to tailor the device to their specific audio processing needs.
  • Programmable Input/Output Levels: The IC features programmable input and output levels, providing additional control over signal integrity and compatibility with other components in the signal chain.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying power management in complex systems.

Applications

  • Telecommunications Systems
  • Automotive Audio Systems
  • Industrial Process Control
  • Portable and Handheld Devices

The AD73311LARS is housed in a robust surface-mount package that is designed for easy integration into various circuit designs. Its small form factor also makes it an excellent choice for space-constrained applications. With its combination of audio performance, power efficiency, and design flexibility, the AD73311LARS from Analog Devices Inc. stands out as a top-tier solution for developers requiring a reliable audio analog front-end.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7685 $63.4535
25+ $4.7331 $118.3275
38+ $4.5853 $174.2414
53+ $4.4373 $235.1769
68+ $4.2894 $291.6792
91+ $3.8457 $349.9587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess