EN
  • EN
  • DE

AD73322LARU

Part No AD73322LARU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END DUAL 28TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Number of Channels 4
Power (Watts) 73 mW
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number AD73322L
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554415-AD73322LARU
Ultra Librarian 3D Model Ultra Librarian AD73322LARU CAD Model

Description

The AD73322LARU is a high-performance, dual-channel audio analog front-end processor from the reputable manufacturer, Analog Devices Inc. Designed for voice and audio applications, this integrated circuit is ideal for systems that require high-quality signal acquisition and processing, making it a perfect fit for telecommunications, automotive audio systems, and industrial control applications.

Key Features:

  • High-Quality Audio Processing: The AD73322LARU delivers superior audio performance with its dual 16-bit sigma-delta analog-to-digital converters (ADCs) and dual 16-bit digital-to-analog converters (DACs), ensuring pristine audio capture and playback.
  • Low Power Consumption: Engineered with power efficiency in mind, this device operates on a low voltage supply, making it suitable for battery-powered devices and applications where power conservation is crucial.
  • Flexible Sampling Rates: It supports a wide range of programmable sampling rates, allowing users to tailor the audio processing to specific requirements.
  • On-Chip Reference: The inclusion of an on-chip reference voltage simplifies the design and reduces external component count, which is beneficial for compact system designs.
  • Programmable Input/Output Levels: The device offers programmable input and output gains, providing designers with versatility in adjusting signal levels for optimal performance.
  • Serial Interface: Equipped with a serial port interface, the AD73322LARU allows for easy communication with microprocessors or DSPs, ensuring seamless integration into existing systems.

Applications:

The versatility of the AD73322LARU makes it a prime choice for a variety of applications. It is particularly well-suited for:

  • Telecommunications systems such as digital telephones and answering machines
  • Automotive audio systems, including hands-free and in-car communication
  • Industrial control systems that require voice command or feedback
  • Portable audio devices where power efficiency is paramount

The AD73322LARU is available in a compact TSSOP (Thin Shrink Small Outline Package), facilitating its integration into space-constrained designs while maintaining robustness and reliability. With its combination of audio performance, low power consumption, and ease of use, the AD73322LARU stands out as a superior choice for developers and engineers in the audio processing industry.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,568 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess