EN
  • EN
  • DE

ADUM3401WARWZ

Part No ADUM3401WARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 2500Vrms Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADuM3401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860588-ADUM3401WARWZ
Ultra Librarian 3D Model Ultra Librarian ADUM3401WARWZ CAD Model

Description

ADUM3401WARWZ Digital Isolator by Analog Devices Inc.

The ADUM3401WARWZ is a cutting-edge digital isolator produced by Analog Devices Inc., a leader in high-performance semiconductors. This device is designed to offer four independent isolation channels in a wide-body 16-lead SOIC package, providing a robust solution for various applications requiring reliable signal isolation.

With its innovative iCoupler® technology, the ADUM3401WARWZ achieves significant advancements in isolating data transfer between circuits. This technology utilizes magnetic coupling to transmit digital signals across an isolation barrier, thereby eliminating the need for traditional optocouplers, which can be limited by aging and slower response times. As a result, the ADUM3401WARWZ ensures high-speed operation with data rates up to 10 Mbps, while also providing low power operation and stable performance over a wide temperature range.

The device boasts a high isolation voltage rating of 2500 Vrms, making it an excellent choice for applications that require stringent safety standards and electrical isolation. This feature is particularly important in industrial, medical, and automotive environments where electrical noise and potential ground loops can disrupt system operation or damage sensitive components.

The ADUM3401WARWZ also incorporates several safety features, including a high common-mode transient immunity of 25 kV/μs, which protects against high-voltage spikes. Additionally, it is certified by regulatory agencies such as UL, CSA, and VDE, ensuring compliance with international safety standards.

With its quad-channel configuration, the ADUM3401WARWZ allows for bidirectional communication in a compact footprint, saving valuable board space. It is suitable for a diverse range of applications, including but not limited to, isolated SPI interfaces, industrial field buses, and multiplexed data transmission systems.

Overall, the ADUM3401WARWZ from Analog Devices Inc. represents a highly reliable and efficient solution for digital signal isolation. Its robust design, high-speed performance, and adherence to safety certifications make it an indispensable component in modern electronic systems requiring isolation.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess