EN
  • EN
  • DE

AD7346ASTZ-RL

Part No AD7346ASTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END / Channel AFE Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 427212-AD7346ASTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7346ASTZ-RL CAD Model

Description

The AD7346ASTZ-RL from Analog Devices Inc. is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) that offers exceptional accuracy and speed. This component is designed to meet the rigorous demands of a wide array of applications, including industrial data acquisition, medical instrumentation, and communication systems.

Key Features:

  • Resolution: The AD7346ASTZ-RL boasts a 12-bit resolution, ensuring precise digital representation of the input analog signal.
  • Dual-Channel: With two ADC channels, this device can simultaneously sample and convert two analog signals, which is essential for applications requiring synchronized data acquisition.
  • Conversion Rate: The fast conversion rate allows for real-time data processing, making it ideal for high-speed systems.
  • Interface: It features a serial interface for communication with microprocessors or digital systems, providing easy integration into a variety of designs.
  • Power Supply: The AD7346ASTZ-RL operates on a single 5V power supply, minimizing power consumption and making it suitable for portable or battery-powered applications.
  • Package: It is available in a compact, surface-mount LQFP (Low Profile Quad Flat Package) that is amenable to space-constrained applications.
  • Temperature Range: This ADC can operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

  • Industrial Control Systems
  • Medical Instrumentation
  • Communication Systems
  • Data Acquisition Systems
  • Instrumentation

The AD7346ASTZ-RL is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for sophisticated electronic systems. With its dual-channel design, fast conversion rate, and robust feature set, this ADC is an excellent choice for designers looking to enhance the performance and efficiency of their applications.

You May Also Be Interested in

Maxim Integrated
LOW-POWER ANALOG FRONT-END
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Texas Instruments
Lowest to $5.2618
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess