EN
  • EN
  • DE

MAX19705ETM

Part No MAX19705ETM
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description LOW-POWER ANALOG FRONT-END
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Number of Bits 10
Number of Channels 4
Power (Watts) 28.2 mW
Voltage - Supply, Analog 2.7V ~ 3.3V
Voltage - Supply, Digital 2.7V ~ 3.3V
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Standard Package 23 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702362-MAX19705ETM
Ultra Librarian 3D Model Ultra Librarian MAX19705ETM CAD Model

Description

Maxim Integrated MAX19705ETM Overview

The MAX19705ETM from Maxim Integrated is a high-performance, low-power, dual-mode RF transceiver designed to meet the rigorous demands of wireless communication systems. This versatile device is ideal for applications requiring both Time Division Multiple Access (TDMA) and Frequency Division Multiple Access (FDMA) operation, making it a perfect choice for multi-standard wireless infrastructure and portable radio solutions.

Key Features

  • Dual-Mode Operation: The MAX19705ETM supports both TDMA and FDMA, providing flexibility for a wide range of communication protocols.
  • High Integration: This transceiver integrates a complete RF-to-baseband signal chain, reducing the number of external components required and simplifying the design process.
  • Low Power Consumption: Designed to maximize battery life in portable devices, the MAX19705ETM offers excellent power efficiency, making it ideal for handheld radios and battery-powered equipment.
  • Adjustable Performance: The device features programmable filters and gain settings, allowing optimization for specific system requirements and performance targets.
  • Compact Package: The MAX19705ETM comes in a compact, 48-pin TQFN package, suitable for space-constrained applications.

Applications

  • Wireless Infrastructure
  • Portable Radios
  • Public Safety Communications
  • Professional Mobile Radio

Technical Specifications

The MAX19705ETM operates over a wide frequency range, offering high linearity and sensitivity. It includes integrated VCOs, fractional-N PLLs, and loop filters to minimize external component count. The device is also equipped with a high dynamic range ADC and DAC, ensuring accurate signal processing and conversion.

Design Support

Maxim Integrated provides comprehensive design support for the MAX19705ETM, including detailed datasheets, application notes, and reference designs. This support helps designers to accelerate their product development cycle and bring robust, efficient wireless solutions to market faster.

With its combination of dual-mode capability, high integration, and low power operation, the MAX19705ETM from Maxim Integrated stands out as a top-tier component for advanced RF communication systems.

You May Also Be Interested in

Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
Analog Front End - AFE 4-CH PPG AFE
Lowest to $15.4254
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Need more? Email Us
Maxim Integrated
IC AFE 4 CHAN 10BIT 48TQFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9489 $75.7956
8+ $15.5475 $124.3800
12+ $15.0624 $180.7488
16+ $14.5761 $233.2176
21+ $14.0898 $295.8858
28+ $12.6322 $353.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess