EN
  • EN
  • DE

74LVC1G3157G

Part No 74LVC1G3157G
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT363
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744029-74LVC1G3157G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G3157G CAD Model

Description

NXP 74LVC1G3157G Single-pole, double-throw analog switch

The NXP 74LVC1G3157G is a versatile and high-performance single-pole, double-throw (SPDT) analog switch that is a part of the LVC (Low-Voltage CMOS) family. This switch is designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for a wide range of applications, including battery-powered devices, portable electronics, and systems that require low power consumption.

The 74LVC1G3157G offers a high degree of flexibility and is ideal for multiplexing and demultiplexing digital or analog signals. It features low ON resistance and low capacitance, ensuring minimal signal distortion and making it an excellent choice for audio, video, and data signal routing.

This analog switch is characterized by its high-speed switching capabilities and is capable of handling frequencies up to the MHz range. Its low power dissipation and high noise immunity of the LVC family contribute to its reliable performance in a variety of operating conditions.

The 74LVC1G3157G comes in a small and compact package, which is beneficial for space-constrained applications. It also features ESD protection, which safeguards the device from electrostatic discharges, ensuring long-term reliability and stability in its operation.

Key features of the NXP 74LVC1G3157G include:

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Low ON resistance
  • High noise immunity
  • Low power consumption
  • Fast switching speed
  • Compact packaging
  • ESD protection

The NXP 74LVC1G3157G is an ideal choice for designers looking for a high-performance analog switch that provides efficient and reliable signal routing in their electronic designs. Its compatibility with a wide range of operating voltages and its ability to maintain signal integrity makes it a versatile component for numerous applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess