EN
  • EN
  • DE

LM98515CCMT

Part No LM98515CCMT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Base Product Number LM98515
Standard Package 34 pcs
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877584-LM98515CCMT
Ultra Librarian 3D Model Ultra Librarian LM98515CCMT CAD Model

Description

The LM98515CCMT is a high-performance, integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive range of analog ICs, specifically tailored for signal processing applications. The LM98515CCMT is designed to cater to the demanding needs of advanced digital imaging systems and other applications requiring precise signal conditioning.

Key Features

  • High Precision: The LM98515CCMT offers high-precision data conversion, which is critical for maintaining the integrity of the original signal in digital imaging and other signal processing applications.
  • Integrated Functions: It includes a variety of integrated features such as a digital signal processor (DSP) core, which allows for on-chip signal processing, reducing the need for external components and simplifying system design.
  • Low Power Consumption: Designed with power efficiency in mind, the LM98515CCMT consumes less power, making it ideal for portable and battery-operated devices.
  • High-Speed Operation: The device is capable of operating at high speeds, ensuring quick data processing and timely output, which is essential for real-time applications.
  • Robust Interface Options: With robust interface options, the LM98515CCMT provides flexible connectivity to other system components, facilitating easy integration into a wide range of electronic systems.

Applications

The LM98515CCMT is a versatile component that can be used in various applications, such as:

  • Medical Imaging Equipment
  • Professional Digital Cameras
  • Industrial Inspection Systems
  • Scientific Instrumentation
  • Communication Devices

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet and product documentation provided by Texas Instruments. The datasheet contains comprehensive information on the electrical characteristics, pin configurations, package details, and application guidelines necessary for the successful implementation of the LM98515CCMT in electronic designs.

Note: Always consult the latest product resources to ensure you have the most current information before integrating this IC into your project.

You May Also Be Interested in

Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9780 $69.9560
4+ $28.6999 $114.7996
6+ $27.8031 $166.8186
8+ $26.9062 $215.2496
10+ $26.0093 $260.0930
13+ $23.3187 $303.1431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess