The AD5941BCPZ is a high-performance Analog Front End (AFE) designed by Analog Devices Inc. for precision impedance and electrochemical measurements. This device is particularly suited for applications such as body impedance analysis, material property analysis, electrochemical sensing, and other applications requiring high precision and flexibility.
Key Features
- Impedance Measurement Range: Capable of measuring impedance from mOhms to MOhms, making it suitable for a wide range of applications.
- Integrated High-Resolution ADC: Includes a 16-bit, 800 kSPS ADC that provides accurate and fast data conversion.
- Low Power Consumption: Designed for battery-powered and portable applications, with a current consumption as low as 6.5 µA in standby mode.
- Flexible Power Modes: Multiple power modes allow for optimized power consumption based on the application's requirements.
- Programmable Excitation Source: Features a programmable voltage and current excitation source to accommodate various sensor types.
Applications
- Body Impedance Analysis (BIA)
- Material Property Analysis
- Electrochemical Gas Sensing
- Biosensors and Medical Instrumentation
- Corrosion Monitoring and Control
Technical Specifications
Parameter
Value
Part Number
AD5941BCPZ
Manufacturer
Analog Devices Inc.
Resolution
16-bit ADC
Sampling Rate
Up to 800 kSPS
Power Supply
2.8V to 3.6V
Operating Temperature
-40°C to +85°C
Package
32-lead LFCSP
The AD5941BCPZ from Analog Devices Inc. offers unparalleled accuracy and flexibility for engineers and designers working on advanced sensing technologies. Its high resolution, low power consumption, and broad measurement range make it an ideal choice for precision measurement applications.