EN
  • EN
  • DE

AD73311AR

Part No AD73311AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END LP 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Number of Channels 2
Power (Watts) 50 mW
Voltage - Supply, Analog 3V
Voltage - Supply, Digital 3V
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AD73311
Standard Package 37 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554408-AD73311AR
Ultra Librarian 3D Model Ultra Librarian AD73311AR CAD Model

Description

Analog Devices AD73311AR: Low Power, Front-End Processor for General Purpose Applications

The AD73311AR from Analog Devices Inc. is a versatile signal processing solution designed to cater to a wide array of general-purpose applications, including speech and telephony, industrial control systems, and instrumentation. This high-performance, low-power front-end processor combines an analog interface with digital signal processing to deliver a flexible and efficient platform for managing and converting analog signals.

Key Features:

  • Integrated Sigma-Delta Analog-to-Digital and Digital-to-Analog Converters: The AD73311AR boasts built-in 16-bit sigma-delta ADC and DAC, providing exceptional audio quality and signal fidelity. This integration simplifies the design process, reduces board space and enhances overall system reliability.
  • Programmable Input and Output Gain: With the ability to program input and output gain settings, the AD73311AR offers designers the flexibility to adjust signal levels to match specific system requirements, ensuring optimal performance across different applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the AD73311AR operates efficiently, making it an ideal choice for portable and battery-powered devices.
  • Flexible Sampling Rates: The device supports a range of sampling rates, accommodating various audio and control signals. This versatility enables the AD73311AR to adapt to the needs of both standard and unique use cases.
  • Single 3.3V Power Supply: The AD73311AR operates on a single 3.3V power supply, simplifying the power design of the system and contributing to the overall reduction in power consumption.
  • Serial Port Interface: The inclusion of a serial port interface allows for easy connection to DSPs and microcontrollers, making system integration a straightforward process.

Applications:

The AD73311AR is a suitable choice for a multitude of applications, including but not limited to:

  • Speech Processing and Telephony Systems
  • Industrial Control and Monitoring
  • Portable and Battery-Powered Devices
  • Data Acquisition Systems
  • Audio Signal Processing

Overall, the AD73311AR from Analog Devices Inc. is a compelling solution for designers looking to incorporate a high-quality, low-power signal processing component into their systems. Its combination of features and performance makes it a go-to choice for a diverse range of applications.

You May Also Be Interested in

Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6881 $71.0643
6+ $19.4364 $116.6184
8+ $18.8291 $150.6328
11+ $18.2217 $200.4387
15+ $17.6143 $264.2145
19+ $15.7921 $300.0499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 909 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess