EN
  • EN
  • DE

ADC10064CIWMX/NOPB

Part No ADC10064CIWMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit 600 ns A/D Converter | IC ADC 10BIT FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 800k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number ADC10064
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1139699-ADC10064CIWMX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC10064CIWMX/NOPB CAD Model

Description

Product Overview: ADC10064CIWMX/NOPB

The ADC10064CIWMX/NOPB is a high-performance, low-power analog-to-digital converter (ADC) manufactured by Texas Instruments. This precision ADC is designed to meet the rigorous demands of a wide range of applications, including industrial, medical, communication, and consumer electronics. It boasts a 10-bit resolution, ensuring accurate data conversion for critical applications where precision is paramount.

Key Features

  • Resolution: 10 bits for precise analog to digital conversion.
  • Sampling Rate: High-speed performance with a fast sampling rate to capture rapid signal changes.
  • Low Power Consumption: Designed for power-sensitive applications, helping to extend battery life in portable devices.
  • Input Range: Flexible input range that accommodates a variety of signal levels.
  • Interface: Easy-to-use digital interface for seamless integration with microcontrollers and digital systems.
  • Package: Available in a space-saving, small outline integrated circuit (SOIC) package that is suitable for compact PCB designs.

Applications

The ADC10064CIWMX/NOPB is versatile and can be used in multiple applications due to its high resolution and sampling rate. It is particularly well-suited for:

  • Data acquisition systems
  • Medical imaging equipment
  • Communication systems
  • Portable instrumentation
  • Battery-operated devices

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the ADC10064CIWMX/NOPB is no exception. This ADC is designed to perform consistently over a wide temperature range and comes with the assurance of longevity and support that is synonymous with Texas Instruments' products.

Environmental Compliance

The ADC10064CIWMX/NOPB is also compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it meets global environmental and regulatory requirements. This commitment to environmental sustainability makes it an ideal choice for eco-conscious businesses and consumers.

Whether it's for high-precision industrial equipment or for the latest consumer electronics, the ADC10064CIWMX/NOPB from Texas Instruments is an ADC that offers reliability, accuracy, and efficiency, all packed into a compact and power-conscious design.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5480 $54.1800
80+ $1.2702 $101.6160
125+ $1.2305 $153.8125
170+ $1.1908 $202.4360
220+ $1.1511 $253.2420
295+ $1.0320 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess