EN
  • EN
  • DE
  • IT

AD9876ABSTRL

Part No AD9876ABSTRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC 12BIT MODEM MXFE 48-LQFP TR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 12
Number of Channels 1
Power (Watts) 950 mW
Voltage - Supply, Analog 3.3V
Voltage - Supply, Digital 3.3V
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9876
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.31.0001
Win Source Part Number 729424-AD9876ABSTRL
Ultra Librarian 3D Model Ultra Librarian AD9876ABSTRL CAD Model

Description

Analog Devices Inc. Product AD9876ABSTRL Overview

The AD9876ABSTRL is a high-performance mixed-signal front-end (MxFE) integrated circuit from the renowned manufacturer Analog Devices Inc., designed for broadband communication applications. This versatile component is particularly well-suited for use in multifunctional and broadband modem systems, where it provides a robust and efficient solution for data acquisition and signal processing tasks.

Key Features

  • Integrated Mixed-Signal Front-End: The AD9876ABSTRL combines a 12-bit, 64 MSPS analog-to-digital converter (ADC) with a 14-bit, 128 MSPS digital-to-analog converter (DAC), making it a comprehensive solution for both analog input and output signal processing.
  • High-Speed Performance: With its high-speed ADC and DAC, the AD9876ABSTRL can handle fast signal variations, making it ideal for high-bandwidth applications that require rapid data acquisition and real-time processing.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9876ABSTRL is designed for efficiency, offering low power consumption that is critical for portable and power-sensitive applications.
  • Flexible Interface Options: The device includes a flexible digital interface that supports various industry-standard formats, ensuring easy integration into a wide range of system architectures.
  • Compact Packaging: The AD9876ABSTRL comes in a compact, surface-mountable package, which is essential for space-constrained applications and helps reduce the overall size of the end product.

Applications

The AD9876ABSTRL is a versatile component that can be used across a diverse array of applications, such as:

  • Cable modems and set-top boxes
  • Wireless communication systems
  • Broadband data communications
  • Instrumentation and control systems
  • Medical imaging equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9876ABSTRL is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments and maintain its accuracy over time.

In summary, the AD9876ABSTRL from Analog Devices Inc. is a powerful and efficient mixed-signal front-end component that offers high-speed performance, low power consumption, and flexible interfacing options, making it an excellent choice for a variety of broadband communication applications.

You May Also Be Interested in

Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
Texas Instruments
Lowest to $16.6015
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7838 $68.9190
11+ $11.3098 $124.4078
16+ $10.9563 $175.3008
22+ $10.6029 $233.2638
29+ $10.2495 $297.2355
38+ $9.1892 $349.1896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess