EN
  • EN
  • DE

TC514COI

Part No TC514COI
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description PRECISION ANALOG FRONT ENDS | IC AFE 4 CHAN 17BIT 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Resolution 17
Number of Channels 4
Power (W) 18mW
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number TC514
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 1264646-TC514COI
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC514COI CAD Model

Description

The TC514COI is a precision timing solution from Microchip Technology, designed to cater to a wide range of applications that require accurate timekeeping and control. This product is part of Microchip's renowned portfolio of timing and clock generation devices, which are known for their reliability and performance.

Key Features

  • High Precision: The TC514COI offers high-precision timing control, making it suitable for applications where time accuracy is critical.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, thereby extending the lifespan of battery-operated applications.
  • Wide Temperature Range: With an operational temperature range, the TC514COI is built to perform reliably in various environmental conditions.
  • Versatile Voltage Compatibility: It supports a wide range of supply voltages, providing flexibility for integration with different system designs.
  • Programmable: Users can program the device to meet specific application requirements, offering a customizable solution for timing needs.

Applications

The TC514COI is versatile and can be used in various applications, including:

  • Industrial control systems
  • Telecommunications equipment
  • Consumer electronics
  • Automotive systems
  • Networking hardware

Technical Specifications

Parameter Value Supply Voltage (V<sub>DD) Specified Range Operating Temperature Range Specified Range Package Type Industry Standard

For detailed technical specifications, please refer to the Microchip Technology official website or the TC514COI datasheet.

Quality and Support

Microchip Technology is committed to providing high-quality products and support. The TC514COI comes with the assurance of rigorous testing and certification to industry standards, ensuring reliability for your critical applications. Additionally, Microchip offers comprehensive technical support to assist with design-in processes, application development, and troubleshooting.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Maxim Integrated
IC AFE 4 CHAN 10BIT 48TQFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
Analog Front End - AFE 4-CH PPG AFE
Lowest to $15.4254
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6864 $53.4912
19+ $5.4862 $104.2378
29+ $5.3148 $154.1292
39+ $5.1434 $200.5926
51+ $4.9719 $253.5669
68+ $4.4576 $303.1168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess