EN
  • EN
  • DE

ADS1192IPBSR

Part No ADS1192IPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power, 2-Channel, 16-Bit Analog Front-End for Biopotential Measurements
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Number of Channels 2
Power (Watts) 740μW
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.7 V ~ 3.6 V
Package 32-TQFP
Manufacturer Package 32-TQFP (5x5)
Win Source Part Number 1141606-ADS1192IPBSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1192
Introduction Date October 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1192IPBSR CAD Model

Description

Introducing the ADS1192IPBSR from Texas Instruments

The ADS1192IPBSR is a state-of-the-art, low-power, dual-channel analog-to-digital converter (ADC) designed by Texas Instruments, specifically tailored for biomedical signal acquisition applications such as electrocardiograms (ECG) and electroencephalograms (EEG). This high-performance device offers a complete front-end solution for these types of measurements, with a focus on providing high-quality data conversion while maintaining power efficiency.

Key Features and Benefits

  • Integrated Features: The ADS1192IPBSR integrates a low-noise programmable gain amplifier (PGA), a digital filter, and a high-resolution ADC in a single chip, simplifying the design and reducing the system's overall footprint.
  • High Resolution: With 16-bit resolution and a data rate up to 8k samples per second, this ADC ensures precise readings, making it ideal for monitoring and analyzing small signal variations in biomedical applications.
  • Low Power Consumption: Designed for battery-powered devices, the ADS1192IPBSR operates on a supply range from 2.7V to 5.25V and features a power-saving mode, which is essential for portable medical devices.
  • Flexible Input Configuration: The device supports various input configurations, including differential or single-ended inputs, allowing for versatile connection to different types of sensors.
  • Lead-Off Detection: It includes a lead-off detection functionality that is critical for ensuring reliable electrode connections in ECG and EEG monitoring systems.
  • CMRR (Common Mode Rejection Ratio): The ADS1192IPBSR boasts an exceptional CMRR, which is crucial for minimizing noise and interference in challenging electrical environments.

Applications

The ADS1192IPBSR is ideal for a range of medical applications, including:

  • Portable and wearable medical devices
  • Biomedical signal acquisition systems
  • Remote patient monitoring equipment
  • Fitness and activity heart rate monitors

As a product from Texas Instruments, a leader in semiconductor solutions, the ADS1192IPBSR is backed by a comprehensive support infrastructure, including development tools, reference designs, and technical documentation, making it easier for engineers to integrate this ADC into their designs and bring their medical applications to market faster.

With its combination of performance, integration, and efficiency, the ADS1192IPBSR is an excellent choice for medical device manufacturers looking to enhance the capability and reliability of their products.

You May Also Be Interested in

Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0059 $50.0295
13+ $8.2100 $106.7300
19+ $7.9534 $151.1146
26+ $7.6969 $200.1194
34+ $7.4403 $252.9702
45+ $6.6706 $300.1770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess