EN
  • EN
  • DE

AT89S8253-24AI

Part No AT89S8253-24AI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 12KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series 89S
Package Tray
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity SPI, UART/USART
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name AT89S8253
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862200-AT89S8253-24AI
Ultra Librarian 3D Model Ultra Librarian AT89S8253-24AI CAD Model

Description

Microchip Technology AT89S8253-24AI Microcontroller

The AT89S8253-24AI is a versatile and powerful microcontroller from Microchip Technology, designed for embedded systems that require a balance between performance and power efficiency. This 8-bit MCU is based on the high-performance Atmel’s 8051 architecture and is clocked at a frequency of 24MHz, offering robust processing capabilities for a variety of applications.

This microcontroller is equipped with 12K bytes of Flash programmable and erasable read-only memory (PEROM) and 2K bytes of EEPROM, providing ample space for application code and data storage. The Flash memory enables the device to be reprogrammed in-system through an SPI serial interface or by a conventional non-volatile memory programmer, enhancing flexibility and ease of use in the field.

With 256 bytes of in-chip RAM, the AT89S8253-24AI allows for efficient data manipulation and temporary data storage, which is essential for real-time applications. The integrated 8-bit timer/counters with a dedicated 16-bit timer are particularly useful for time-sensitive control applications, while the full-duplex UART serial channel facilitates serial communication with peripheral devices or other microcontrollers.

Furthermore, this MCU features a wide operating voltage range of 4.0V to 5.5V, making it suitable for a broad spectrum of power supply conditions. Its power-saving modes, including Idle and Power-down modes, provide options for reducing power consumption when the device is not in active use, thereby extending battery life in portable applications.

The AT89S8253-24AI is available in a 44-lead TQFP (Thin Quad Flat Package) and is characterized for operation from -40°C to 85°C, ensuring reliable performance in harsh environments. Its robust I/O capabilities, with 32 programmable I/O lines, make it an excellent choice for interfacing with sensors, actuators, and other electronic components in complex systems.

Whether you are developing industrial control systems, consumer electronics, or automotive applications, the AT89S8253-24AI microcontroller from Microchip Technology provides a reliable and efficient solution for your embedded design needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess