EN
  • EN
  • DE

SN74LS390NG4

Part No SN74LS390NG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 4BIT DECADE/BIN COUNT 16-DIP / Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74LS390
Other Names SN74LS390NE4,SN74LS390NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258946-SN74LS390NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS390NG4 CAD Model

Description

The SN74LS390NG4, manufactured by Texas Instruments, is a high-performance, dual-decade counter integrated circuit that is part of the 74LS logic family. This device features two individual decade counters in a single package, making it ideal for a wide range of counting applications in digital systems.

Key Features:

  • Logic Family: The SN74LS390NG4 belongs to the 74LS series, known for its low power Schottky technology which provides a balanced trade-off between speed and power consumption.
  • Counter Configuration: It includes two 4-bit binary counters that can be configured to operate as separate counters or cascaded together to create an 8-bit counter.
  • Counting Mode: Each counter has a divide-by-two section and a divide-by-five section, which can be combined to provide a divide-by-ten (decade) count.
  • Output Capability: This device features standard TTL outputs which are capable of driving up to 10 LS-TTL loads.
  • Supply Voltage: It operates on a typical 5V supply voltage, making it compatible with most TTL circuits.
  • Package Type: The SN74LS390NG4 is available in a PDIP (Plastic Dual-In-Line Package) which is suitable for through-hole mounting, providing ease of integration into existing designs.

Applications:

The versatility of the SN74LS390NG4 allows it to be used in a variety of applications including:

  • Frequency division
  • Counters for time-division multiplexing
  • Digital clocks and timers
  • Sequential control circuits
  • Programmable dividers

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS390NG4 is no exception and is designed to meet the rigorous standards required by industrial and commercial applications. With Texas Instruments' products, you can expect consistent performance and durability.

You May Also Be Interested in

National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
National Semiconductor (TI)
DIVIDE BY 12 COUNTER / Counter IC Element Bit
Lowest to $0.2310
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500
Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess