EN
  • EN
  • DE

PCF85263ATL/A

Part No PCF85263ATL/A
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833508-PCF85263ATL/A
Ultra Librarian 3D Model Ultra Librarian PCF85263ATL/A CAD Model

Description

Overview of NXP PCF85263ATL/A Real-Time Clock

The NXP PCF85263ATL/A is a compact and highly integrated Real-Time Clock (RTC) module designed for a broad range of applications that require accurate timekeeping. This tiny, low-power device is ideal for use in embedded systems where space is at a premium and power consumption needs to be minimized.

Key Features

  • Accuracy: The PCF85263ATL/A offers excellent timekeeping accuracy and has a built-in oscillator that requires no external components. This precision makes it suitable for applications where time is critical.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a very low current, thus preserving battery life in portable applications.
  • Flexible Power Management: It features a battery switch-over circuit, which allows for uninterrupted timekeeping when the main power supply is removed or fails.
  • Programmable Clock Output: The RTC provides a programmable clock output for peripheral devices, which can be used for clock synchronization or to manage power-saving modes in host microcontrollers.
  • Multiple Timekeeping Formats: It supports both 24-hour and 12-hour formats with an AM/PM indicator, catering to different end-user preferences and international standards.
  • Alarm and Timer Functions: The PCF85263ATL/A includes an integrated alarm and timer functionality, allowing for scheduled events and wake-up signals to be generated.
  • I2C-Bus Interface: The device is equipped with an I2C-bus interface, which ensures easy integration into most microcontroller-based systems.
  • Compact Packaging: The RTC is available in a small leadless package, making it perfect for space-constrained applications.

Applications

The NXP PCF85263ATL/A is versatile and can be used in various applications, including:

  • Portable electronics like wearables and handheld devices
  • Industrial and IoT devices requiring precise timekeeping
  • Consumer electronics such as digital cameras, audio players, and smart home devices
  • Automotive systems where accurate time is necessary for data logging and diagnostics
  • Healthcare devices like patient monitoring systems and medical record keeping

With its combination of features and compact design, the NXP PCF85263ATL/A is an excellent choice for any application where maintaining accurate time is essential.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5106 $52.8710
85+ $1.2395 $105.3575
125+ $1.2007 $150.0875
175+ $1.1620 $203.3500
225+ $1.1233 $252.7425
300+ $1.0071 $302.1300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,170 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess