Products specifications Report Issue?

Category Test and Measurement - Test Points
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type PC Test Point, Slotted
Mounting Type Through Hole
Hole Diameter 0.035" (0.89mm)
Size / Dimension 0.114" L x 0.075" W (2.90mm x 1.91mm)
Plating Tin
Material - Insulation No Insulation
Material - Body Brass
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 905040-1030
Ultra Librarian 3D Model Ultra Librarian 1030 CAD Model

Description

The PC Test Point, Slotted is a useful component for test and measurement applications.

  • Part Number: 905040-1030
  • Manufacturer: Keystone Electronics
  • Material: Brass
  • Plating: Tin
  • Length: 0.114 inches (2.90mm)
  • Width: 0.075 inches (1.91mm)
  • Mounting Type: Through-Hole
  • Hole Diameter: 0.035 inches (0.89mm)
  • Packaging: Bulk
  • Standard Package: 100 pieces
  • Insulation: None
  • Type: Slotted

You May Also Be Interested in

Prisemi
Lowest to $0.0338
ECAD model for PTVSHC1DF12VB
Powtech
Need more? Email Us
ECAD model for PT1305SE23E
Nexperia USA Inc.
300 W Transient Voltage Suppressor
Lowest to $1.1970
ECAD model for PTVS7V5U1UPA
Parade
Lowest to $0.8680
ECAD model for PS8527CTQFN20GTR2-A2
Parade
Lowest to $1.6758
ECAD model for PS8743BQFN40GTR-B0
NIKO-SEM
Need more? Email Us
ECAD model for PV530BA
Parade
Lowest to $2.8240
ECAD model for PS8401ATQFN40GTR-A3
Parade
Need more? Email Us
ECAD model for PS8809N-4.63B-T32
Pericom
Lowest to $26.3558
ECAD model for PT7A6525LJEX

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $219.0712 $219.0712
2+ $211.7688 $423.5376
3+ $189.8617 $569.5851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,190 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention