Products specifications Report Issue?

Mfr Sharp Microelectronics
Series OPIC™
Packaging Tube
Part Status Obsolete
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Propagation Delay tpLH / tpHL (Max) 2µs, 2µs
Rise / Fall Time (Typ) 200ns, 200ns
Current - Peak Output 600mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Approval Agency UR
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1477856-PC924L0NSZ0F
Ultra Librarian 3D Model Ultra Librarian PC924L0NSZ0F CAD Model

You May Also Be Interested in

CEL
OPTOISO 5KV GATE DRIVER 16SSOP / Optocoupler Drive 1-CH 30V 1500V 16-Pin SSOP T/R
Lowest to $2.2433
ECAD model for PS9402-E3-AX
Renesas Electronics America
OPTOISO 5KV 1CH GATE DRIVER 8SMD / 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Need more? Email Us
ECAD model for PS9531L3-V-AX
Toshiba Semiconductor and Storage
OPTOISO 5KV GATE DRIVER 16SO / Optocoupler Drive 30V 16-Pin SO T/R
Lowest to $4.0839
ECAD model for TLP5214(TP,E
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRIVER 14LGA / 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
Need more? Email Us
ECAD model for SI8235BB-C-IMR
Silicon Labs
DGTL ISO 3.75KV GATE DRVR 8SOIC / 5 KV LED EMULATOR INPUT, 4.0 A ISOLATED GATE DRIVERS
Lowest to $3.5528
ECAD model for SI8261AAC-C-ISR
ON Semiconductor
High Noise Immunity, 1.0A Output Current, Gate Drive Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
Need more? Email Us
ECAD model for FOD3150T
CEL
OPTOISO 5KV GATE DRIVER 8DIP GW / Optocoupler Drive Totem-Pole 1-CH 30V 1500V 8-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for PS9505L3-E3-AX
Broadcom Limited
Optocoupler Drive 1-CH 30V 1500V 6-Pin SO T/R / 1.0 Amp Output Current IGBT Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 | OPTOISO 5KV 1CH GATE DRIVER 6SO
Lowest to $2.4564
ECAD model for ACPL-W340-560E
Toshiba Semiconductor and Storage
OPTOISO 5KV GATE DRIVER 16SO / Isolated IGBT/Power MOSFET gate drive
Lowest to $3.1201
ECAD model for TLP5214(D4-TP,E

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2763 $59.8682
32+ $3.5087 $112.2784
50+ $3.3991 $169.9550
69+ $3.2894 $226.9686
89+ $3.1798 $283.0022
118+ $2.8508 $336.3944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,422 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention