EN
  • EN
  • DE

ADUM1233BRWZ

Part No ADUM1233BRWZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description Isolated, Precision Half-Bridge Driver, 0.1 A Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 75kV/μs
Propagation Delay tpLH / tpHL (Maximum) 160ns, 160ns
Pulse Width Distortion (Maximum) 8ns
Rise / Fall Time (Typ) 25ns, 25ns (Maximum)
Current - Peak Output 100mA
Operating Supply Voltage 12 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Approvals UR, VDE
Win Source Part Number 1142453-ADUM1233BRWZ
Manufacturer Homepage www.analog.com
Family Name ADuM1233
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1233BRWZ CAD Model

Description

ADUM1233BRWZ by Analog Devices Inc.

The ADUM1233BRWZ is a high-performance, dual-channel digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This robust component is designed to ensure signal integrity and safety by providing electrical isolation between low-power circuits and noisy environments or high-voltage systems.

Key Features:

  • Isolation Channels: The ADUM1233BRWZ features two independent isolation channels for bidirectional data communication, with a data rate of up to 25 Mbps.
  • Isolation Voltage: It offers a high isolation voltage of 2500 V RMS for 1 minute, ensuring protection against high voltage spikes and surges.
  • iCoupler® Technology: This product incorporates Analog Devices' proprietary iCoupler® technology, enabling the transfer of digital signals across a galvanic isolation barrier while maintaining signal integrity.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for energy-sensitive applications.
  • Wide Temperature Range: It operates over a wide temperature range of -40°C to +125°C, accommodating various industrial applications.
  • Package Type: The ADUM1233BRWZ comes in a 16-lead SOIC wide-body package, providing compact and reliable integration into system designs.

Applications:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Isolated sensor interfaces

The ADUM1233BRWZ is a testament to Analog Devices' commitment to delivering high-performance isolation solutions that enhance system reliability and safety. Its advanced features make it an excellent choice for designers seeking to incorporate isolation in their digital communication interfaces while maintaining a compact footprint and energy efficiency. Whether it's for industrial, medical, or other critical applications, the ADUM1233BRWZ provides the isolation necessary to protect sensitive electronics and maintain uninterrupted performance.

For more information, datasheets, and technical support, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6554 $53.5878
16+ $6.2814 $100.5024
25+ $6.0851 $152.1275
34+ $5.8888 $200.2192
44+ $5.6925 $250.4700
59+ $5.1036 $301.1124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,688 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess