EN
  • EN
  • DE

STP8NC50FP

Part No STP8NC50FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 500V - 0.7ohm - 8A TO-220/TO-220FP/I2PAK PowerMeshII MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194672-STP8NC50FP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP8NC50FP CAD Model

Description

STP8NC50FP - N-Channel MOSFET by STMicroelectronics

The STP8NC50FP is a robust N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is part of STMicroelectronics' MDmesh™ series, which is known for its low on-resistance and high switching speed, making it an ideal choice for high-efficiency power management applications.

Key Features:

  • High Voltage Capability: With a maximum drain-source voltage (V<sub>DS) of 500V, the STP8NC50FP is suitable for high voltage applications, providing a wide safety margin for the intended electronic designs.
  • Low On-resistance: The device features an on-resistance (R<sub>DS(on)) as low as 1.2 Ohms, which enhances its efficiency by minimizing conduction losses.
  • High Current Rating: It can handle continuous drain current (I<sub>D) up to 8A, ensuring reliable performance in applications with high current demands.
  • Fast Switching Speed: The fast switching characteristics of the STP8NC50FP make it an excellent choice for high-frequency operations, reducing switching losses and improving overall efficiency.
  • TO-220FP Package: Encased in a fully molded TO-220FP package, the MOSFET provides good thermal performance and is easy to mount on a wide variety of PCBs.

Applications:

The STP8NC50FP is versatile and can be used in a wide array of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • LED lighting solutions
  • Inverters for renewable energy sources

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The STP8NC50FP is built to meet the stringent requirements of industrial and consumer applications. With its rugged design and proven manufacturing process, this MOSFET ensures long-term reliability and performance under various operating conditions.

Conclusion:

The STP8NC50FP N-channel MOSFET from STMicroelectronics stands out for its high voltage capability, low on-resistance, and fast switching speed, making it a highly efficient component for power management solutions. Its robustness and versatility cater to a broad spectrum of applications, ensuring designers have a reliable MOSFET to integrate into their electronic systems.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess