Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 24A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 140mOhm at 12A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 41.5nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1790pF at 100V
Power Dissipation (Maximum) 190W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260643-STB33N65M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB33N65M2 CAD Model

Description

The STB33N65M2 is a high-performance N-channel MOSFET from the renowned semiconductor manufacturer STMicroelectronics. This power MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, and high-performance drives.

Key Features

  • Advanced Technology: The STB33N65M2 is built on STMicroelectronics' advanced MDmesh™ M2 technology, which provides reduced on-resistance, low gate charge, and superior switching performance.
  • High Voltage Capability: With a maximum drain-source voltage (V<sub>DS) of 650V, this MOSFET can handle high voltage applications with ease, making it suitable for industrial and power management systems.
  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)) of only 0.095 Ω, which significantly enhances its overall efficiency by minimizing conduction losses.
  • High Current Rating: The STB33N65M2 can support a continuous drain current (I<sub>D) of up to 33A, providing robust power handling capability for demanding loads.
  • Improved Switching Performance: Fast switching speeds are achieved thanks to its optimized capacitance profile, which reduces switching losses and improves performance in high-frequency circuits.
  • Enhanced Thermal Performance: The device is encapsulated in a TO-220 package, which offers excellent thermal dissipation characteristics for better performance under high-load conditions.

Applications

The versatility of the STB33N65M2 makes it an ideal choice for a multitude of applications:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • Power Factor Correction (PFC) circuits
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-performance Motor Drives
  • Welding Equipment

With its robust design and state-of-the-art technology, the STB33N65M2 from STMicroelectronics is engineered to meet the demands of modern high-efficiency power conversion and management solutions.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 60V 34.5A 8-Pin DFN-A EP T/R / 60V N-Channel MOSFET | MOSFET N-CH 60V 10A 8DFN
Lowest to $0.1910
ECAD model for AON7246
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 12V 9A MCPH6
Lowest to $0.5216
ECAD model for MCH6351-TL-W
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=2.7A) | MOSFET N-CH 60V 2.7A SOT223
Lowest to $0.4642
ECAD model for IRFL014
Vishay
Power MOSFET(Vdss=250V, Rds(on)=1.1ohm, Id=3.8A) | MOSFET N-CH 250V 3.8A I-PAK
Lowest to $0.3764
ECAD model for IRFU224
Vishay
Power MOSFET(Vdss=900V, Rds(on)=8.0ohm, Id=1.7A) | MOSFET N-CH 900V 1.7A TO-220AB
Lowest to $0.9417
ECAD model for IRFBF20
IXYS
PowerMOS transistors Avalanche energy rated | MOSFET N-CH 500V 20A TO-247AD
Lowest to $0.8163
ECAD model for IRFP460
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 6.2A TO-220
Lowest to $0.3258
ECAD model for FQP6N60
Infineon Technologies
Synchronous MOSFET for Notebook Processor Power | MOSFET N CH 200V 3.7A 8-SO
Lowest to $0.9024
ECAD model for IRF7820TRPBF
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 25V 57A IPAK
Need more? Email Us
ECAD model for IRLU8259PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2943 $55.7658
14+ $7.6261 $106.7654
21+ $7.3878 $155.1438
28+ $7.1495 $200.1860
37+ $6.9111 $255.7107
49+ $6.1962 $303.6138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention