EN
  • EN
  • DE

PTN3360DBS

Part No PTN3360DBS
Manufacturer NXP / Nexperia
Catalog Misc Products
Description Enhanced performance HDMI/DVI level shifter with active DDC buffer, supporting 3 Gbit/s operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834422-PTN3360DBS
Ultra Librarian 3D Model Ultra Librarian PTN3360DBS CAD Model

Description

Introducing the PTN3360DBS from NXP Semiconductors

The PTN3360DBS is a high-performance, DisplayPort to LVDS bridge chip designed by NXP Semiconductors, a leader in the industry. This advanced integrated circuit is specifically engineered to provide a seamless interface solution for connecting DisplayPort-enabled sources to LVDS display panels. The PTN3360DBS is ideal for a wide range of applications, including laptop computers, desktop monitors, and high-definition televisions.

Key Features

  • DisplayPort 1.1a Compliant: Ensures compatibility with the latest DisplayPort specifications, supporting 1, 2, or 4 lanes at either 1.62 Gbps or 2.7 Gbps link rates.
  • LVDS Interface: The device can drive LVDS panels with single-link bandwidth, providing a high-quality visual experience with resolutions up to WUXGA (1920x1200) at 60Hz.
  • On-Chip Microcontroller: The PTN3360DBS includes an embedded microcontroller that manages the DisplayPort configuration without the need for external software, simplifying the design and reducing time to market.
  • EDID Support: Integrated EDID buffering and programmable EDID options allow for easy recognition and proper display settings between the source and the display.
  • Color Depth: Capable of supporting color depths of 6, 8, 10, and 12 bits per color channel, the PTN3360DBS ensures a wide color gamut and sharp image quality.
  • Power Management: Advanced power management features include support for DisplayPort power save modes and panel power sequencing, contributing to energy-efficient designs.

Applications

The PTN3360DBS is versatile and can be used in a variety of display applications. Its primary use is to enable the connection of a DisplayPort source to an LVDS display panel, making it suitable for:

  • Notebook and desktop monitors
  • Industrial displays
  • High-definition televisions
  • Medical imaging displays
  • Other applications requiring the conversion from DisplayPort to LVDS

Design Support and Availability

NXP offers comprehensive design support for the PTN3360DBS, including technical documentation, reference designs, and customer support to ensure a smooth integration into your product designs. Contact NXP or an authorized distributor for pricing and availability information, and take the first step towards enhancing your display solutions with the PTN3360DBS.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1898 $50.3654
56+ $1.7968 $100.6208
87+ $1.7407 $151.4409
119+ $1.6845 $200.4555
154+ $1.6284 $250.7736
206+ $1.4599 $300.7394
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,502 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess