EN
  • EN
  • DE

MAX3226ECAE

Part No MAX3226ECAE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16SSOP / +15,-15kV ESD-Protected, 1muA, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Part Number Series MAX3226
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812769-MAX3226ECAE
Ultra Librarian 3D Model Ultra Librarian MAX3226ECAE CAD Model

Description

Maxim Integrated MAX3226ECAE: 3.0V to 5.5V, 1µA, 250kbps, RS-232 Transceivers with AutoShutdown Plus™

The MAX3226ECAE from Maxim Integrated is a highly efficient RS-232 transceiver tailored for battery-powered applications due to its low-power consumption and enhanced power-saving features. This integrated circuit is part of a family of transceivers designed to operate at a supply voltage range of 3.0V to 5.5V, making it versatile for various applications including portable or compact devices.

With a quiescent current of just 1µA and a transmission rate of up to 250kbps, this transceiver is an optimal solution for applications that require a balance between power efficiency and data rate performance. The MAX3226ECAE features Maxim's proprietary AutoShutdown Plus™ technology, which significantly reduces power consumption by entering a low-power shutdown mode when the RS-232 cable is disconnected, or the connected peripherals are turned off. This feature greatly extends the battery life of the end application.

The device is equipped with two drivers and two receivers, offering a reliable serial communication interface for transmitting and receiving data. It also includes a 0.1µF charge pump capacitor which minimizes the required external components, saving space on the PCB and reducing overall design complexity.

The MAX3226ECAE comes in a 16-pin SSOP (Shrink Small Outline Package) that provides a compact footprint suitable for space-constrained applications. Its ESD protection exceeds ±15kV using the Human Body Model, ensuring robust performance in environments prone to electrostatic discharge.

Key features of the MAX3226ECAE include:

  • Supply voltage range: 3.0V to 5.5V
  • Low quiescent current: 1µA
  • Data rate: 250kbps
  • AutoShutdown Plus™ technology for enhanced power saving
  • Integrated charge pump circuitry with small 0.1µF capacitors
  • ESD protection: ±15kV Human Body Model
  • 16-pin SSOP package for compact designs

The MAX3226ECAE is ideal for portable instruments, PDAs, notebooks, and other battery-powered devices where efficient power management and reliable data transmission are crucial. Maxim Integrated's commitment to quality and performance makes this transceiver a top choice for designers looking to enhance their serial communication capabilities while maintaining low power consumption.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5392 $60.1664
40+ $2.9041 $116.1640
62+ $2.8133 $174.4246
85+ $2.7225 $231.4125
110+ $2.6318 $289.4980
147+ $2.3594 $346.8318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,114 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess