EN
  • EN
  • DE

MC68376BGCAB20

Part No MC68376BGCAB20
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description APPENDIX B MECHANICAL DATA AND ORDERING INFORMATION | IC MCU 32BIT ROMLESS 160QFP / MCU 32-bit ColdFire RISC ROMLess 5V Automotive 160-Pin PQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor CPU32
Data Bus Width 32-Bit
Speed 20MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 18
Program Memory Type ROMless
Date RAM Size 7.5K x 8
Supply Voltage 4.75V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 160-BQFP
Supplier Device Package 160-QFP (28x28)
Family Part Number MC68376
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 1218874-MC68376BGCAB20
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC68376BG
Introduction Date April 23, 2004
ECCN EAR99
Country of Origin United Kingdom
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68376BGCAB20 CAD Model

Description

The NXP MC68376BGCAB20 is a high-performance microcontroller tailored for advanced control applications. This integrated circuit is part of NXP's esteemed 68K/ColdFire family, renowned for their robust architecture and versatile functionalities. The MC68376BGCAB20 is designed to cater to the needs of automotive, industrial, and consumer markets, where reliability and efficiency are paramount.

Key Features:

  • CPU Core: At the heart of the MC68376BGCAB20 lies a 16/32-bit CPU core, which provides a perfect balance between high-speed data processing and low power consumption. This makes it ideal for embedded systems that require both efficiency and performance.
  • Operating Frequency: The microcontroller operates at a frequency of 20 MHz, delivering the computational power necessary for time-critical tasks in control applications.
  • Memory: It comes equipped with integrated memory features, including a versatile RAM and ROM support, ensuring ample space for program execution and data storage.
  • Input/Output: The device boasts a comprehensive set of I/O capabilities, including multiple digital and analog interfaces. This allows for easy integration with a wide array of sensors, actuators, and other peripheral devices.
  • Timers and Counters: A suite of timers and counters are embedded within the microcontroller, facilitating precise timing operations and pulse counting, which are essential in control systems.
  • Communication Protocols: Supporting various communication protocols, the MC68376BGCAB20 ensures seamless data exchange with other systems. It includes modules for CAN, UART, SPI, and I2C interfaces.
  • Power Management: The microcontroller features advanced power management options that enable low-power operation modes, reducing overall energy consumption.

Applications:

The versatility of the NXP MC68376BGCAB20 makes it suitable for a wide range of applications. It is commonly used in automotive control systems, such as engine management and ABS. In the industrial sector, it can be found in process control, robotics, and automation systems. Additionally, it serves consumer electronics, including smart home devices and personal gadgets, where efficient processing and connectivity are required.

Overall, the NXP MC68376BGCAB20 microcontroller is a robust and reliable choice for developers looking to build sophisticated control systems with stringent performance and power requirements.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess