EN
  • EN
  • DE

ATC18002

Part No ATC18002
Manufacturer Panasonic
Catalog Relays Accessories
Description RUBBER GASKET (50MM) FOR MULT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Accessories
Mfr Panasonic
Package Bulk
Product Status Last Time Buy
Accessory Type Gasket
For Use With/Related Products Multiple Series
Base Product Number ATC1800
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 4016.93.5050
Win Source Part Number 1157281-ATC18002
Ultra Librarian 3D Model Ultra Librarian ATC18002 CAD Model

Description

The Panasonic 1157281-ATC18002 is a gasket accessory designed for use with multiple series of relays.

  • Package: Bulk
  • Base Product Number: ATC1800
  • Function: The Panasonic 1157281-ATC18002 provides a reliable seal and protection for the relays, ensuring optimal performance and longevity.
  • Status: Last-time buy
  • Note: Please note that availability may be limited.
  • Additional Information: For more information about this gasket accessory and its compatibility with specific relay series, please refer to the manufacturer's datasheet.

You May Also Be Interested in

Phoenix Contact
Clip and Release Lever RIF-1 Relay Base
Need more? Email Us
Omron
HOLD DOWN CLIP TRK MNT LY/MY 2PC
Lowest to $0.4425
Altech corporation
OVERLOAD RELAY FOR MC-6A 18A CLA
Need more? Email Us
Omron
SUPPRESSOR UNIT
Need more? Email Us
Siemens
OLR,25-100AMPS,3PH,CL958L,B SIZE
Need more? Email Us
Siemens
OVERLOAD RELAY, 25-100 AMPS, SIN
Need more? Email Us
Omron
W-BRACKET FOR OMRON RELAY
Need more? Email Us
Siemens
OVERLOAD RELAY,3-12AMPS,3PH,ESP2
Need more? Email Us
TE Connectivity
RETAINING CLIP FOR 15.7MM RT78
Lowest to $1.6914

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess