EN
  • EN
  • DE

2022103-1

Part No 2022103-1
Manufacturer TE Connectivity
Catalog Relays Accessories
Description RETAINING CLIP FOR 15.7MM RT78
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Accessories
Mfr TE Connectivity Potter & Brumfield Relays
Series RT, SCHRACK
Package Bag
Product Status Active
Accessory Type Clip, Hold Down
For Use With/Related Products RT78 Sockets, SCHRACK
Base Product Number 2022103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1373517-2022103-1
Ultra Librarian 3D Model Ultra Librarian 2022103-1 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays RT, SCHRACK accessory is a clip and hold-down device designed for use with RT78 sockets and SCHRACK relays.

  • Product Category: Accessory
  • Intended Use: For RT78 sockets and SCHRACK relays
  • Package Type: Bag
  • REACH Compliance: Unaffected by REACH regulations
  • ECCN Classification: EAR99

You May Also Be Interested in

Siemens
COIL AC OPERATED 230V 50/60HZ
Need more? Email Us
Panasonic
RUBBER GASKET (50MM) FOR MULT
Need more? Email Us
Siemens
OVERLOAD REMOTE RESET,240V AC/DC
Need more? Email Us
HK1
Sensata-Crydom
SSR MOUNTING HARDWARE KIT
Need more? Email Us
Omron
SHORT BAR 6.2MM 2POLE RED 32A
Need more? Email Us
Altech corporation
OVERLOAD RELAY FOR MC-6A 18A CLA
Need more? Email Us
Omron
HOLD DOWN CLIP TRK MNT LY/MY 2PC
Lowest to $0.4425
Altech corporation
MC TERM COVERS FRAME SIZE 225AF
Need more? Email Us
Phoenix Contact
DIN ADAPTER 14POS ML HEADER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6914 $50.7420
75+ $1.3879 $104.0925
115+ $1.3445 $154.6175
155+ $1.3011 $201.6705
200+ $1.2578 $251.5600
270+ $1.1276 $304.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess