EN
  • EN
  • DE

2149966-1

Part No 2149966-1
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description CONN MIN 2.0 SAS RCP 1X2 72P R/A / 72 (36 x 2) Position SAS, Mini 2.0 Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Package Bulk
Connector Style Receptacle with Cage, Ganged (1x2)
Connector Type SAS, Mini 2.0
Number of Positions 72 (36 x 2)
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features Board Guide, EMI Shielded
Base Product Number 2149966
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names A104066,-2149966-1-SI,21499661
Standard Package 25
Win Source Part Number 1035730-2149966-1
Ultra Librarian 3D Model Ultra Librarian 2149966-1 CAD Model

Description

The TE Connectivity AMP Connectors 2149966-1 is a connector that falls under the category of Connectors, Interconnects>Pluggable Connectors.

  • Category: Connectors, Interconnects>Pluggable Connectors
  • Connector Type: SAS, Mini 2.0
  • Termination: Press-Fit
  • Connector Style: Receptacle with Cage, Ganged (1x2)
  • Board Guide: Yes
  • EMI Shielded: Yes
  • Positions: 72 (36 x 2)

You May Also Be Interested in

TE Connectivity
CONN QSFP28 CAGE W/HSINK R/A
Need more? Email Us
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
TE Connectivity
CONN QSFP28 CAGE 1X3 PRESSFIT RA
Lowest to $62.7272
Amphenol
CONN MINI SAS RCP 26P SLD RA SMD
Need more? Email Us
Amphenol
I/O Connectors G14A42121B12HR-OCULINK RECPT RA SMT
Lowest to $4.3546
TE Connectivity
CONN SFP+ CAGE 1X2 PRESS-FIT R/A
Lowest to $13.7162
Amphenol FCI
CONN MIN HD SAS RCPT 1X2 32P PCB
Need more? Email Us
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $4.3014
Molex, LLC
29 Position SAS Receptacle Connector Press-Fit Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess