EN
  • EN
  • DE

ATDM2110PCI

Part No ATDM2110PCI
Manufacturer Microchip Technology
Catalog Software, Services
Description MAINT 10K VIEWLOGIC UPGRADE / Integrated Development Environment (IDE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Microchip Technology
Product Status Obsolete
Type Integrated Development Environment (IDE)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8523.49.2010
Win Source Part Number 1342635-ATDM2110PCI
Ultra Librarian 3D Model Ultra Librarian ATDM2110PCI CAD Model

Description

Microchip Technology's ATDM2110PCI: A High-Performance, PCI-Compliant Data Management Solution

The ATDM2110PCI from Microchip Technology is a cutting-edge product designed to facilitate robust data management and communication in a wide array of computer systems. This versatile component is well-suited for integration into PCI-compliant devices, offering a seamless and efficient solution for both developers and end-users.

Key Features and Benefits

  • PCI Interface Compatibility: The ATDM2110PCI is fully compliant with the PCI specification, ensuring compatibility with a broad range of host systems. This provides a reliable and standardized connection for data transfer and system integration.
  • High Data Throughput: Engineered for performance, this product supports high-speed data processing, making it ideal for applications requiring rapid data acquisition and transfer.
  • Advanced Data Management: With its sophisticated data management capabilities, the ATDM2110PCI can handle complex tasks with ease, from data buffering to error checking, ensuring data integrity and reliability.
  • Flexible Integration: The compact form factor and versatile design of the ATDM2110PCI allow for easy integration into a wide variety of systems, from desktops to industrial computers.
  • Robust Durability: Constructed with high-quality materials and designed to meet stringent Microchip standards, this product offers exceptional durability and a long operational lifespan.

Applications

The ATDM2110PCI is suitable for deployment in a diverse range of applications, including but not limited to:

  • Data servers and storage systems
  • Network communication equipment
  • Industrial automation and control systems
  • Scientific and medical instrumentation
  • Embedded computing platforms

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the ATDM2110PCI, including detailed documentation, application notes, and customer service. Developers can access a wealth of resources to facilitate the integration and deployment of this product in their systems, ensuring a smooth and successful implementation.

With its robust feature set, the ATDM2110PCI from Microchip Technology stands as a superior choice for professionals seeking a reliable and high-performance PCI-compliant data management solution.

You May Also Be Interested in

Microsemi Corporation
IP MODULE CORE1553 BUS/REMOTE
Need more? Email Us
Display Visions
USB CHARACTER SET AND FONT EDITO
Need more? Email Us
Microchip Technology
ENTERPRISE EDITION-MICROCHIP / Compiler PIC10/12/14/16/18/24/32, dsPIC3X
Need more? Email Us
Analog Devices Inc.
MAINT C/USBD HID SINGLE PRD LIC / License Blackfin®
Need more? Email Us
Microchip Technology
VS6803:OPEN API
Need more? Email Us
Microchip Technology
MAINT FPGA PHYSICAL DESIGN ONLY / Integrated Development Environment (IDE)
Need more? Email Us
Microchip Technology
RTOS THREADX MCU EDITION DSPIC / RTOS
Need more? Email Us
Microsemi Corporation
LICENSE IP PLAT USB DONGLE 1YR
Need more? Email Us
Microsemi Corporation
GOLD ARCHIVAL LICENSE LOCKED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess