EN
  • EN
  • DE

NCP303LSN20

Part No NCP303LSN20
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-153SOT23-5TSOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 740404-NCP303LSN20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP303LSN20 CAD Model

Description

ON Semiconductor NCP303LSN20 Voltage Detector

The ON Semiconductor NCP303LSN20 is a precision micro-power voltage detector crafted for the stringent requirements of battery-powered applications. This high-performance component is designed to maintain system integrity by monitoring power supply voltages and ensuring that the levels remain within operational thresholds.

Key Features

  • Accuracy: The NCP303LSN20 offers a detection voltage threshold of 2.0V, providing a highly accurate monitoring solution with a precision of ±1.5% at room temperature. This ensures reliable operation and protects sensitive electronic components from improper voltage levels.
  • Low Power Consumption: With a quiescent current of typically 0.5 µA, this voltage detector is optimized for battery-powered devices where power efficiency is paramount. It helps prolong battery life, which is critical in portable and remote applications.
  • Operating Voltage Range: It operates over a broad voltage range from 0.7V to 10V, making it versatile for various applications, from small portable electronics to automotive systems.
  • Output Type: The device features an open-drain N-channel output, which allows for easy interfacing with other circuit components and provides flexibility in designing custom alert and power-down sequences.
  • Fast Response Time: The NCP303LSN20 responds quickly to under-voltage conditions, ensuring that the system can react promptly to prevent potential damage or data loss.

Applications

The NCP303LSN20 is suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller reset circuits
  • Memory hold-up circuits
  • Power-on reset circuits
  • Smart battery packs
  • Cell phones and PDAs

With its compact SOT-23-5 package, the NCP303LSN20 is not only space-efficient but also offers a robust design that is resistant to false triggering due to fast transient voltages, making it a reliable choice for systems that require consistent monitoring and protection. By integrating this voltage detector into your design, you can ensure enhanced system stability, extended battery life, and protection against the risks associated with unexpected power supply deviations.

For designers looking for a dependable voltage monitoring solution, the ON Semiconductor NCP303LSN20 provides the perfect blend of precision, power efficiency, and versatility to meet the challenges of modern electronic systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess