EN
  • EN
  • DE

P2402CAG

Part No P2402CAG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265756-P2402CAG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2402CAG CAD Model

Description

The NIKO-SEM P2402CAG is a P-Channel enhancement mode Power MOSFET designed for high-efficiency power switching applications. Its low on-resistance (RDS(on)) minimizes power loss and improves overall system efficiency. While precise details require a specific datasheet, it's designed for applications needing efficient P-channel switching.

Applications

  • DC-DC Converters: Used in voltage regulators for step-down or step-up conversion.
  • Power Management Circuits: Employed in battery charging and discharging circuits.
  • Load Switching: Controls the power supply to various loads in electronic systems.
  • Motor Control: Used in low-power motor control applications.
  • LED Lighting: Drives LEDs in lighting applications.

Features

  • P-Channel Enhancement Mode: Allows for easy gate drive and control.
  • Low RDS(on): Minimizes conduction losses and improves efficiency.
  • High Switching Speed: Enables fast switching operation for reduced switching losses.
  • Low Gate Charge: Reduces gate drive requirements and improves efficiency.
  • Avalanche Rated: Withstands avalanche conditions for improved reliability.
  • Lead-Free Package: Complies with environmental regulations.

Benefits

  • High Efficiency: Reduces power consumption and heat generation, leading to longer battery life and improved system performance.
  • Simplified Design: Simplifies circuit design with easy gate drive requirements.
  • Reliable Operation: Withstands harsh operating conditions and provides reliable performance.
  • Compact Size: Allows for integration into space-constrained applications.
  • Reduced Component Count: Integrates multiple functions into a single package, reducing component count and cost.

Additional Details

The P2402CAG is typically packaged in a surface-mount package. Important parameters include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation (PD). The RDS(on) value is specified at a particular gate-source voltage and drain current. The device is designed to operate within a specific temperature range. Refer to the manufacturer's datasheet for complete specifications, application notes, and recommended circuit configurations. Proper heatsinking techniques are crucial for high-power applications. The gate drive voltage should be within the specified range to ensure proper operation and prevent damage to the device. The P2402CAG provides a cost-effective solution for high-efficiency power switching applications. It is suitable for a wide range of electronic devices and systems. Additional features may include integrated protection diodes and thermal shutdown protection. Always refer to the NIKO-SEM datasheet for definitive specifications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess